EN
  • EN
  • DE

LPD3015-391MRC

Part No LPD3015-391MRC
Manufacturer Coilcraft
Catalog OEM Parts (J - L)
Description Power inductor, dual-wound, 20% tol, SMT, RoHS, lead-free, halogen-free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Termination SMD/SMT
Core Material Ferrite
DC Resistance (DCR) 71 mΩ
Height 1.4 mm
Inductance - Parallel 390 nH
Length 3 mm
Max DC Current 3.4 A
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
RoHS Compliant
Tolerance 20 %
Width 3 mm
Win Source Part Number 1070660-LPD3015-391MRC
Categories OEM Parts(J-L)
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LPD3015-391MRC CAD Model

Description

The LPD3015-391MRC is a shielded power inductor manufactured by Coilcraft. This inductor is designed for use in a variety of power supply and filtering applications, offering excellent performance in a compact surface-mount package. Its shielded construction minimizes electromagnetic interference (EMI), making it suitable for sensitive electronic circuits.

Applications:

  • DC-DC Converters: Step-up, step-down, and inverting DC-DC converters for voltage regulation.
  • Power Supplies: Switching power supplies for various electronic devices.
  • EMI Filtering: Filtering unwanted noise and interference in power and signal lines.
  • Voltage Regulators: Linear regulators and other voltage regulation circuits.
  • LED Lighting: Powering and controlling LED lighting systems.

Features:

  • Shielded Construction: Minimizes electromagnetic interference (EMI) and reduces noise radiation.
  • Surface Mount Package: Allows for easy and automated assembly on printed circuit boards (PCBs).
  • Compact Size: Small footprint saves valuable board space.
  • High Current Handling: Capable of handling high DC currents without saturation.
  • Low DC Resistance: Minimizes power losses and improves efficiency.
  • Wide Operating Temperature Range: Suitable for use in a variety of environmental conditions.

Benefits:

  • Reduced EMI: Shielded construction minimizes interference with other sensitive components.
  • Efficient Power Conversion: Low DC resistance improves power conversion efficiency.
  • Compact Design: Small size allows for high-density circuit designs.
  • Reliable Operation: Designed for reliable performance in demanding applications.
  • Easy Assembly: Surface mount package simplifies the assembly process.

Additional Details:

The LPD3015-391MRC inductor has an inductance value of 390 μH (391). The specific saturation current and DC resistance values can be found in the Coilcraft datasheet. It is typically used in applications where minimizing noise and maximizing efficiency are critical requirements. Refer to the manufacturer's datasheet for detailed electrical characteristics, physical dimensions, and recommended soldering profiles.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5701 $59.8605
250+ $0.4679 $116.9750
385+ $0.4532 $174.4820
530+ $0.4386 $232.4580
685+ $0.4240 $290.4400
915+ $0.3801 $347.7915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess