EN
  • EN
  • DE

KA4738-ALD

Part No KA4738-ALD
Manufacturer Coilcraft
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1067062-KA4738-ALD
Categories OEM Parts(J-L)
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KA4738-ALD CAD Model

Description

The Coilcraft KA4738-ALD is a surface mount shielded power inductor designed for a wide range of power supply applications. These inductors are characterized by their low profile, high current handling capabilities, and excellent EMI performance due to their shielded construction. They are particularly well-suited for use in DC-DC converters and other power regulation circuits.

Applications

  • DC-DC Converters
  • Voltage Regulators
  • Power Supplies
  • Filtering Applications
  • Automotive Electronics

Features

  • Shielded Construction: Minimizes electromagnetic interference (EMI).
  • Low Profile: Suitable for space-constrained applications.
  • High Current Handling: Capable of supporting high current levels without saturation.
  • Surface Mount Design: Enables automated assembly and reduces manufacturing costs.
  • RoHS Compliant: Meets environmental regulations.

Benefits

  • Reduced EMI: Shielding minimizes electromagnetic interference, improving overall system performance and reducing noise.
  • Space Savings: Low profile design allows for use in compact electronic devices.
  • Efficient Power Conversion: High current handling capabilities ensure efficient power transfer in DC-DC converters.
  • Reliable Performance: Robust design and high-quality materials ensure long-term reliability.
  • Simplified Manufacturing: Surface mount design simplifies the assembly process.

Additional Details

The KA4738-ALD series power inductors are available in various inductance values to suit different application requirements. The specific inductance value is denoted in the full part number. For example, a part number might be KA4738-ALD-XXXX, where XXXX represents the inductance value in microhenries (µH). Key electrical specifications include inductance, saturation current, DC resistance (DCR), and self-resonant frequency (SRF). These inductors are typically used in switching regulator circuits, where they store energy and smooth out voltage and current waveforms. The shielded construction is particularly important in applications where EMI must be minimized, such as automotive electronics and sensitive instrumentation. The operating temperature range is typically -40°C to +125°C. Coilcraft provides detailed datasheets with comprehensive performance characteristics and application notes to aid in the design process.

You May Also Be Interested in

Samtec Inc.
CONN HDR 2POS 0.156 STACK T/H / 2 Position Header Spacer Connector 0.156" (3.96mm) Tin Through Hole
Need more? Email Us
TT Electronics
Need more? Email Us
Thomas & Betts
LDP20-120-6 - Thomas and Betts Joslyn PD LDP201206 LIGHT DUTY SURGE PROTE
Need more? Email Us
Hewlett Packard
HP MSR20-10 Router
Need more? Email Us
Infineon Technologies
2EDN7524F DUAL LOW SIDE / 2EDN7524F Gate Driver Power Management Evaluation Board
Need more? Email Us
Toko America Inc.
Need more? Email Us
Toko America Inc.
Ind Chip Wirewound 6.8uH 10% 7.96MHz 30Q-Factor Ferrite 220mA 1210 T/R
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Samtec Inc.
Headers & Wire Housings .100 Friction Lock Terminal Strip
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess