EN
  • EN
  • DE

DS1608C-334MLC

Part No DS1608C-334MLC
Manufacturer Coilcraft
Catalog END - OF - LIFE
Description Shielded Power Inductors - DS1608C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Coilcraft
Win Source Part Number 1168865-DS1608C-334MLC
Manufacturer Homepage www.coilcraft.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1608C-334MLC CAD Model

Description

The DS1608C-334MLC is a shielded power inductor manufactured by Coilcraft, intended for use in various power supply and filtering applications. It's particularly suited for DC-DC converters and other circuits where efficient energy storage is required. This part is classified as END-OF-LIFE, indicating that it is no longer actively manufactured.

Applications

  • DC-DC Converters: Essential component in buck, boost, and flyback converters for voltage regulation.
  • Power Supplies: Filtering and smoothing in power supply circuits.
  • EMI Filtering: Reduction of electromagnetic interference in electronic systems.
  • Voltage Regulators: Used in linear and switching voltage regulators.

Features

  • Shielded Construction: Minimizes electromagnetic interference (EMI).
  • Low DC Resistance (DCR): Reduces power loss, improving efficiency.
  • High Saturation Current: Handles high currents without significant inductance decrease.
  • Compact Size: Suitable for applications with limited space.
  • Ferrite Core: Provides high inductance and low core loss.

Benefits

  • Reduced EMI: Shielding minimizes interference with surrounding components.
  • Improved Efficiency: Low DCR reduces power dissipation and increases efficiency.
  • Stable Performance: High saturation current ensures stable operation under high load conditions.
  • Compact Design: Allows for use in small and portable devices.

Additional Details

The DS1608C-334MLC has an inductance of 330μH. Critical specifications to consider when searching for a replacement include the saturation current, DC resistance, and physical dimensions. Given its END-OF-LIFE status, it is recommended to check with electronic component distributors for remaining stock or to consider alternative inductors with similar characteristics from Coilcraft or other manufacturers. Refer to the original Coilcraft datasheet for detailed electrical and mechanical specifications.

You May Also Be Interested in

NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Vishay
Silicon Z-Diodes
Lowest to $0.2181
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
ELM-TECH
Complementary MOSFET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess