DO1606T-102C Inductor
The DO1606T-102C is a miniature, high-performance inductor designed for a wide range of applications in power management and signal processing. It is known for its compact size and efficient inductance capabilities, making it an ideal component for modern electronic devices.
- Applications:
- Power supplies
- DC-DC converters
- RF circuits
- LED drivers
- Filter circuits
- Features and Benefits:
- Compact size: Easy integration into various designs
- Stable inductance: Efficient performance under different loads
- Low DC resistance: Minimizes energy loss
- High reliability: Durable construction for long-lasting use
- Additional Details:
- Mounting type: Surface-mount
- Inductance tolerance: ±20%
- Operating temperature range: -40°C to +125°C