EN
  • EN
  • DE

DO1605T-153MLC

Part No DO1605T-153MLC
Manufacturer Coilcraft
Catalog END - OF - LIFE
Description SMT Power Inductors - DO1605T
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Coilcraft
Win Source Part Number 1168355-DO1605T-153MLC
Manufacturer Homepage www.coilcraft.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DO1605T-153MLC CAD Model

Description

The Coilcraft DO1605T-153MLC is a rugged, high-performance shielded inductor designed for demanding applications where reliability and performance are critical. This inductor provides exceptional inductance stability and current handling capabilities in a compact, surface-mountable package.

Applications

  • Power Supplies: Used in DC-DC converters and voltage regulators for stable power delivery.
  • Filters: Employed in EMI/RFI filters to suppress unwanted noise and interference.
  • RF Applications: Suitable for use in RF chokes and impedance matching circuits.
  • Aerospace and Military Applications: Designed to withstand harsh environments, making it suitable for aviation and defense systems.
  • Industrial Equipment: Used in robust industrial control systems and power management circuits.

Features

  • Shielded Construction: Provides excellent EMI suppression, reducing interference with surrounding components.
  • High Current Handling: Designed to handle high continuous current without significant performance degradation.
  • Surface Mountable: Allows for automated assembly and efficient use of board space.
  • Rugged Design: Built to withstand harsh environmental conditions, including temperature variations and vibration.
  • RoHS Compliant: Meets environmental standards for hazardous substance reduction.

Benefits

  • Reduced EMI: Shielded construction minimizes electromagnetic interference, ensuring stable system operation.
  • Reliable Performance: High current handling and rugged design ensure consistent performance under demanding conditions.
  • Space Saving: Compact size allows for high-density circuit designs.
  • Ease of Assembly: Surface mountable package simplifies the manufacturing process.
  • Long-Term Reliability: Robust construction ensures long-term performance and durability.

Additional Details

The DO1605T-153MLC features an inductance value of 15µH (15 microhenries). The component’s saturation current and DC resistance (DCR) are key parameters defined in the Coilcraft datasheet, which should be consulted for precise electrical specifications. The inductor's construction utilizes materials selected for their robustness and ability to withstand extreme operating temperatures. Its shielded design is vital for applications in sensitive environments where minimizing electromagnetic radiation is crucial.

Designed for reflow soldering, this inductor is compatible with standard automated assembly processes. When used in high-current applications, adequate thermal management is essential to ensure the inductor operates within its specified temperature limits, maintaining optimal performance and preventing premature failure. It is frequently used in demanding applications where reliability and consistent performance are paramount.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.3384
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6759 $60.8310
210+ $0.5546 $116.4660
325+ $0.5373 $174.6225
445+ $0.5200 $231.4000
575+ $0.5027 $289.0525
770+ $0.4507 $347.0390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess