EN
  • EN
  • DE

D01608C-103MLC

Part No D01608C-103MLC
Manufacturer Coilcraft
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1016265-D01608C-103MLC
Categories OEM Parts(C-E)
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D01608C-103MLC CAD Model

Description

The D01608C-103MLC is a high-performance molded inductor manufactured by Coilcraft. This inductor is designed for use in a variety of high-frequency applications, offering excellent electrical characteristics and a compact size. The '103' designation indicates an inductance value of 10 µH (microhenries), and the 'MLC' likely refers to the specific material and construction of the inductor.

Applications

  • RF Filters: Used in radio frequency (RF) filters to selectively pass or reject certain frequencies.
  • Impedance Matching: Employed in impedance matching networks to optimize signal transfer between different circuit stages.
  • Oscillator Circuits: Used in oscillator circuits to provide the necessary inductance for stable oscillation.
  • DC-DC Converters: Integrated into DC-DC converters to store energy and regulate voltage levels.
  • Wireless Communication Devices: Suitable for use in wireless devices such as smartphones, tablets, and wireless modules.

Features

  • Molded Construction: Provides excellent mechanical strength and environmental protection.
  • High Self-Resonant Frequency (SRF): Offers a high SRF, ensuring good performance at high frequencies.
  • Low DC Resistance (DCR): Minimizes power loss and improves efficiency.
  • Compact Size: Small footprint allows for high-density placement on circuit boards.
  • High Current Handling Capability: Designed to handle significant current levels without saturation.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly.

Benefits

  • Improved Performance: High SRF and low DCR contribute to improved circuit performance.
  • Enhanced Reliability: Molded construction provides excellent mechanical and environmental protection.
  • Space Saving: Compact size allows for integration into small and densely populated electronic devices.
  • Energy Efficient: Low DCR minimizes power loss, improving energy efficiency.
  • Environmentally Friendly: RoHS compliance ensures that the inductor is environmentally safe.

Additional Details

The D01608C-103MLC typically has an inductance value of 10 µH with a tolerance of ±20%. The DC resistance (DCR) is usually very low, often in the range of milliohms, which helps to minimize power loss. The self-resonant frequency (SRF) is typically in the hundreds of MHz, ensuring good performance at high frequencies. The saturation current is typically around 0.5A to 1A, depending on the specific operating conditions. This inductor is commonly available in a surface mount package. Its robust design and excellent electrical characteristics make it a suitable choice for a wide range of high-frequency applications.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Sagami
Need more? Email Us
Rockwell
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Lowest to $0.2041
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,850 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess