The Coilcraft B10TGLC series is a high-performance, shielded power inductor designed for a wide range of applications. These inductors offer excellent current handling capabilities, low DC resistance, and a compact size, making them suitable for use in space-constrained environments. They are built to withstand demanding conditions, offering reliable performance in various power supply and filtering circuits.
Applications
- DC-DC converters
- Power supplies for portable devices
- Filtering circuits
- Buck, boost, and buck-boost regulators
- Voltage regulators
Features
- Shielded construction: Minimizes EMI (Electromagnetic Interference)
- High current handling capability: Ensures efficient power delivery
- Low DC resistance: Improves efficiency and reduces power loss
- Compact size: Suitable for space-constrained applications
- Wide operating temperature range: Provides reliable performance in harsh environments
- RoHS compliant: Environmentally friendly
Benefits
- Improved efficiency: The low DC resistance minimizes power loss, leading to higher overall efficiency in power conversion circuits.
- Reduced EMI: The shielded construction reduces electromagnetic interference, ensuring stable operation and compliance with regulatory standards.
- Reliable performance: The wide operating temperature range and robust design ensure reliable performance in various operating conditions.
- Compact solution: The small size allows for integration into space-constrained applications without compromising performance.
- Compliance: RoHS compliance ensures adherence to environmental regulations.
Additional Details
The B10TGLC series inductors are available in various inductance values to meet specific circuit requirements. They are typically surface-mount devices, making them easy to integrate into automated assembly processes. These inductors are constructed using high-quality materials, ensuring long-term reliability and performance. They are designed to operate over a wide frequency range, making them suitable for a diverse array of power electronic applications.
Coilcraft provides detailed specifications and performance data sheets for the B10TGLC series, including inductance values, DC resistance, saturation current, and self-resonant frequency. This information is crucial for selecting the appropriate inductor for a given application. These inductors are often used in power supplies for mobile devices, laptops, and other portable electronics, where efficiency and size are critical considerations.