The 1812SMS-R10JLC is a surface mount wirewound inductor manufactured by Coilcraft. This inductor is designed for use in high-frequency circuits, particularly in applications where a small footprint and high performance are required. It offers excellent Q-factor and current handling capability, making it suitable for RF applications, impedance matching, and filtering.
Applications
- RF circuits
- Impedance matching
- Filtering circuits
- Wireless communication devices
- Mobile phones
Features
- High Q-factor
- Tight inductance tolerance
- Surface mount design
- Wirewound construction
- Excellent current handling
Benefits
- Improved circuit performance
- Reduced signal loss
- Enhanced reliability
- Compact design for space-constrained applications
- Stable operation in high-frequency circuits
Additional Details
The 1812SMS-R10JLC features an inductance of 0.10 μH (100 nH) with a tolerance of ±5%. It has a self-resonant frequency (SRF) typically in the range of several hundred MHz. The DC resistance (DCR) is very low, minimizing power loss in the circuit. The inductor is housed in an 1812 surface mount package. This inductor is designed to provide stable and efficient performance in demanding RF applications. The high Q-factor ensures minimal energy loss, which is critical for maintaining signal integrity in high-frequency circuits.
The 'R10' represents the inductance value (0.10 μH). J indicates 5% tolerance, LC likely refers to packaging. Consult the Coilcraft datasheet for specific specifications and performance curves.