EN
  • EN
  • DE

1008CS-681XJEC

Part No 1008CS-681XJEC
Manufacturer Coilcraft
Catalog Custom Parts (0 - A)
Description RF inductor, ceramic core, 5% tol, SMT, RoHS Halogen Free
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1161946-1008CS-681XJEC
Categories Custom Parts
Manufacturer Coilcraft
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1008CS-681XJEC CAD Model

Description

The Coilcraft 1008CS-681XJEC is a surface mount wirewound inductor designed for a variety of RF applications. This inductor is part of Coilcraft's 1008CS series, known for its high Q factor, tight tolerance, and excellent SRF (Self-Resonant Frequency) performance. It is commonly used in impedance matching, RF filtering, and resonant circuits.

Applications

  • RF Filters: Used in bandpass, low-pass, and high-pass filters to attenuate unwanted frequencies.
  • Impedance Matching: Employed in matching networks to optimize signal transfer between different circuit stages.
  • Oscillators: Utilized in oscillator circuits for stable and precise frequency generation.
  • RF Amplifiers: Integrated into RF amplifier circuits to improve performance and efficiency.
  • Wireless Communication Devices: Found in devices such as mobile phones, WLAN, and Bluetooth modules for signal conditioning.

Features

  • High Q Factor: Provides low losses and efficient energy storage.
  • Tight Tolerance: Ensures consistent performance across a wide range of operating conditions.
  • High SRF: Allows for operation at high frequencies without significant signal attenuation.
  • Surface Mount Design: Facilitates easy and efficient assembly onto printed circuit boards.
  • Wirewound Construction: Provides excellent stability and reliability.

Benefits

  • Improved RF Performance: Enhances signal quality and reduces noise in RF circuits.
  • Increased Efficiency: Minimizes power losses and optimizes energy transfer.
  • Stable Operation: Ensures consistent performance over a wide range of temperatures and frequencies.
  • Reduced Board Space: Compact surface mount design allows for high-density circuit layouts.
  • Cost-Effective: Offers a high-performance solution at a competitive price point.

Additional Details

The Coilcraft 1008CS-681XJEC inductor has an inductance value of 680 nH and is designed for operation in RF circuits up to several GHz. It is constructed with high-quality materials to ensure long-term reliability and stability. Specific technical specifications, such as the Q factor at a particular frequency, the SRF value, and the DC resistance, can be found in the Coilcraft datasheet. This inductor is RoHS compliant, ensuring it meets environmental standards for electronic components.

You May Also Be Interested in

Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
GE Critical Power
Need more? Email Us
Voltage Multipliers Inc.
Need more? Email Us
Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
Renesas Electronics America
Need more? Email Us
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710
Applied Micro Circuits Corporation
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess