EN
  • EN
  • DE

1008CS-470XJBC

Part No 1008CS-470XJBC
Manufacturer Coilcraft
Catalog OEM Parts (0 - 9)
Description OBSOLETE Change second to last letter to 'L' for new RoHS part number. Terminals never contained lead.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 980605-1008CS-470XJBC
Categories OEM Parts(0-9)
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1008CS-470XJBC CAD Model

Description

The 1008CS-470XJBC is a shielded wirewound inductor from Coilcraft, designed for RF applications requiring low EMI and high Q. This inductor is commonly used in filters, impedance matching networks, and wireless communication systems. Its compact size and robust construction make it suitable for demanding environments.

Applications:

  • RF Filters
  • Impedance Matching Circuits
  • Wireless Communication Devices
  • RF Chokes
  • Oscillators

Features:

  • Shielded construction for minimal EMI
  • High Q factor for low losses
  • Tight inductance tolerance
  • Wirewound construction for high current handling
  • Compact 1008 case size

Benefits:

  • Reduced EMI improves signal integrity.
  • High Q factor minimizes insertion loss in filter circuits.
  • Precise inductance values ensure accurate circuit tuning.
  • Robust construction ensures reliability in harsh environments.
  • Small size allows for high-density board layouts.

Additional Details:

The 1008CS-470XJBC has an inductance of 47 µH. Its shielded construction minimizes electromagnetic interference, making it ideal for sensitive applications. It is designed to operate over a wide temperature range. The inductor's high self-resonant frequency also makes it a great fit for various radio frequency applications.

Technical Specifications:

  • Inductance: 47 µH
  • Inductance Tolerance: ±5%
  • Q Factor: 50 typ. at 2.5 MHz
  • Self-Resonant Frequency: 9 MHz min
  • DCR (DC Resistance): 4.6 Ohms max
  • Isat (Saturation Current): 120 mA
  • Irms (RMS Current): 170 mA
  • Operating Temperature: -40°C to +85°C
  • Case Size: 1008

You May Also Be Interested in

Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
IBM
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess