EN
  • EN
  • DE

1008CS-470XGBC

Part No 1008CS-470XGBC
Manufacturer Coilcraft
Catalog Custom Parts (0 - A)
Description OBSOLETE when inventory is depleted. Change second to l
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1156028-1008CS-470XGBC
Categories Custom Parts
Manufacturer Coilcraft
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1008CS-470XGBC CAD Model

Description

The 1008CS-470XGBC is a wirewound chip inductor manufactured by Coilcraft. It is designed for applications requiring high Q, tight tolerance, and stable inductance over a wide range of frequencies. This inductor is commonly used in RF circuits, impedance matching networks, and filtering applications.

Applications:

  • RF Circuits: Used in radio frequency amplifiers, oscillators, and mixers.
  • Impedance Matching: Employed in impedance matching networks to optimize signal transfer.
  • Filtering Applications: Utilized in filters to attenuate unwanted signals and noise.
  • Wireless Communication: Found in wireless devices such as smartphones, tablets, and Wi-Fi modules.
  • Medical Devices: Integrated into medical equipment requiring high-precision and reliable performance.

Features:

  • High Q Factor: Provides a high-quality factor, ensuring low energy dissipation and high efficiency.
  • Tight Tolerance: Offers a tight inductance tolerance, ensuring consistent performance across different units.
  • Wirewound Construction: Constructed using a wirewound technique, providing high inductance values.
  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards (PCBs).
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive, ensuring environmental friendliness.

Benefits:

  • Improved Efficiency: High Q factor minimizes energy losses, improving circuit efficiency and performance.
  • Consistent Performance: Tight inductance tolerance ensures consistent circuit behavior across different units.
  • High Inductance Values: Wirewound construction allows for achieving high inductance values in a small package.
  • Easy Assembly: SMT design allows for automated placement and soldering, streamlining the manufacturing process.
  • Environmental Compliance: RoHS compliance ensures that the inductor is free from hazardous substances, promoting environmental sustainability.

The 1008CS-470XGBC is available in a standard surface mount package, making it compatible with automated assembly processes. It is designed to operate over a wide temperature range, ensuring reliable performance in various environmental conditions. Coilcraft provides detailed datasheets and application notes for the 1008CS-470XGBC, assisting in its proper implementation and use. This inductor is a reliable choice for applications requiring high Q, tight tolerance, and stable inductance. The 1008CS-470XGBC’s design and materials make it suitable for use in a variety of demanding electronic systems, ensuring consistent and dependable operation.

You May Also Be Interested in

Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us
Linear Technology
Need more? Email Us
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
Inchange Semiconductor Company Limited
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Microchip Technology
Power Igbt Transistor
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
Applied Micro Circuits Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3310 $57.9250
430+ $0.2717 $116.8310
660+ $0.2633 $173.7780
910+ $0.2547 $231.7770
1,175+ $0.2462 $289.2850
1,570+ $0.2208 $346.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,840 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess