The Coilcraft 1008CS-272XGLC is a high-performance ceramic wirewound chip inductor designed for a variety of radio frequency (RF) and microwave applications. This inductor is characterized by its high Q-factor, excellent self-resonant frequency (SRF), and tight tolerance, making it suitable for demanding circuit designs requiring precise inductance values and minimal signal loss. Coilcraft is a renowned manufacturer known for its reliable and innovative inductor solutions.
Applications
- RF filters
- Matching networks
- Oscillators
- Wireless communication devices
- High-frequency circuits
Features
- High Q-factor for low signal loss
- Tight inductance tolerance for accurate performance
- Excellent self-resonant frequency (SRF) for high-frequency operation
- Ceramic construction for stable performance over temperature
- Wirewound design for high current handling capability
Benefits
- Improves the efficiency and performance of RF circuits
- Enables precise tuning and matching in RF applications
- Reduces signal loss and distortion in high-frequency circuits
- Provides stable and reliable performance in varying temperature conditions
- Offers high current handling capability for demanding applications
Additional Details
The 1008CS-272XGLC inductor has an inductance value of 2.7 µH (272) and is housed in a compact 1008 surface-mount package. The ceramic core material ensures minimal core loss and stable inductance over temperature. The wirewound construction provides a high Q-factor and excellent current handling capability. The inductor is designed for automated pick-and-place assembly, simplifying manufacturing processes. Detailed specifications, including SRF, DCR (DC Resistance), and current rating, can be found in the Coilcraft datasheet. This inductor is commonly used in applications where high performance and reliability are critical.