EN
  • EN
  • DE

0805CS221XKLC

Part No 0805CS221XKLC
Manufacturer Coilcraft
Catalog OEM Parts (0 - 9)
Description OBSOLETE when inventory is depleted. 10% tolerance no longer offered. Change 'K' to 'J' for 5% tolerance.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 957994-0805CS221XKLC
Categories OEM Parts(0-9)
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 0805CS221XKLC CAD Model

Description

The 0805CS221XKLC is a wirewound chip inductor manufactured by Coilcraft. Chip inductors are passive components used in electronic circuits to store energy in a magnetic field when electric current flows through them. They are commonly used for filtering, impedance matching, and tuning circuits. This specific inductor comes in a standard 0805 surface-mount package, indicating its physical dimensions.

Applications

  • RF Filters: Used in radio frequency circuits to block unwanted frequencies and allow desired signals to pass.
  • Impedance Matching: Employed to match the impedance of different circuit sections to maximize power transfer.
  • Oscillator Circuits: Integrated in oscillators to determine the frequency of oscillation.
  • Power Supplies: Utilized in power supplies for filtering and energy storage.
  • Wireless Communication Devices: Found in smartphones, tablets, and other wireless devices for signal conditioning.

Features

  • Inductance: 220 nH (nanohenries). This value determines the inductor's ability to store energy in a magnetic field.
  • Tolerance: ±10%. The actual inductance value may vary by up to 10% from the nominal value.
  • Self-Resonant Frequency (SRF): High SRF, typically in the hundreds of MHz. This is the frequency at which the inductor's impedance becomes predominantly resistive.
  • DC Resistance (DCR): Low DCR. This minimizes power loss due to the inductor's internal resistance.
  • Package: 0805 surface-mount package. This is a standard package size that is easy to handle and solder using automated assembly equipment.

Benefits

  • Compact Size: The 0805 package allows for high-density circuit designs, saving valuable board space.
  • High Performance: The wirewound construction provides high Q factors and low DCR, resulting in efficient energy storage and low losses.
  • Reliable Operation: Coilcraft inductors are known for their robust construction and reliable performance.
  • Easy to Assemble: The surface-mount package is compatible with automated assembly equipment, reducing manufacturing costs.

Additional Details

The 0805CS221XKLC inductor is well-suited for high-frequency applications where low losses and stable performance are critical. It is commonly used in RF circuits, wireless communication devices, and other demanding applications. Its low DCR and high SRF ensure efficient energy storage and minimal signal degradation. The wirewound construction contributes to its high Q factor and overall performance advantages. Coilcraft is a reputable manufacturer known for producing high-quality inductors with tight tolerances and consistent performance characteristics.

You May Also Be Interested in

Everlight Electronics Co Ltd
Lowest to $0.4019
Texas Instruments
Need more? Email Us
Amd
Need more? Email Us
IBM
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess