EN
  • EN
  • DE

0805CS-330XKBC

Part No 0805CS-330XKBC
Manufacturer Coilcraft
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814722-0805CS-330XKBC
Ultra Librarian 3D Model Ultra Librarian 0805CS-330XKBC CAD Model

Description

The Coilcraft 0805CS-330XKBC is a ceramic wirewound chip inductor, categorized under 'Miscellaneous' but specifically designed for RF applications. As a high-frequency inductor, it’s used for impedance matching, filtering, and tuning in RF circuits.

Applications

  • RF transceivers: Used in RF transceiver circuits for impedance matching and filtering, optimizing signal transmission and reception.
  • Wireless communication devices: Employed in wireless devices such as smartphones, tablets, and wireless modules for RF signal conditioning.
  • Bluetooth modules: Utilized in Bluetooth modules for filtering and impedance matching, ensuring reliable wireless communication.
  • GPS receivers: Used in GPS receivers for filtering unwanted signals and optimizing signal reception.
  • RF filters: Applied in RF filter circuits for attenuating unwanted frequencies and improving signal quality.

Features

  • High SRF: High self-resonant frequency (SRF) for excellent high-frequency performance.
  • Tight tolerance: Offers tight inductance tolerance for precise circuit tuning and performance.
  • High Q: High Q-factor for low losses and efficient energy storage.
  • Ceramic construction: Ceramic construction for stable performance over temperature and frequency.
  • Small size: Compact 0805 package size for space-constrained applications.
  • RoHS compliant: Compliant with RoHS standards, ensuring that it does not contain hazardous substances.

Benefits

  • Improved RF performance: Provides excellent high-frequency performance for improved signal quality and range.
  • Precise circuit tuning: Tight inductance tolerance enables precise circuit tuning for optimal performance.
  • Efficient energy storage: High Q-factor ensures efficient energy storage and low losses.
  • Stable performance: Ceramic construction ensures stable performance over temperature and frequency.
  • Compact design: Small 0805 package size allows for use in space-constrained applications.

Additional Details

The 0805CS-330XKBC has an inductance value of 33nH. The 0805 refers to the physical dimensions of the component (0.08 inch x 0.05 inch). The 'X' indicates a specific tolerance level (e.g., ±10%), and the 'KBC' is a Coilcraft-specific code that may refer to packaging or other specific characteristics. Its technical specifications also include the DC resistance (DCR) and the rated current. The inductor is designed to meet industry standards for electrical and mechanical performance.

You May Also Be Interested in

Everlight Electronics Co Ltd
99-218/RSC-DQ2R2BY/2C Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0874
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Everlight Electronics Co Ltd
19-223USRSYGC/S525/TR8 Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0618
Toshiba Semiconductor and Storage
HDTB540XK3CA Toshiba Toshiba datasheet, inventory, & pricing.
Lowest to $168.0810
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Infineon Technologies
88Q2221MB0-NYA2A0G1 Infineon Technologies Infineon PHY datasheet, inventory, & pricing.
Lowest to $34.9254
ABB Embedded Power
SCD41 ABB Installation Products ABB COMP STIRRUP W/CONTAX 3/0-3/0 ASCR datasheet, inventory, & pricing.
Lowest to $29.1045
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
450+ $0.1291 $58.0950
1,095+ $0.1060 $116.0700
1,690+ $0.1026 $173.3940
2,330+ $0.0993 $231.3690
3,010+ $0.0960 $288.9600
4,030+ $0.0861 $346.9830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 450 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess