EN
  • EN
  • DE

0603CS-R22XGBC

Part No 0603CS-R22XGBC
Manufacturer Coilcraft
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814689-0603CS-R22XGBC
Ultra Librarian 3D Model Ultra Librarian 0603CS-R22XGBC CAD Model

Description

The Coilcraft 0603CS-R22XGBC is a surface-mount inductor designed for high-frequency applications. It features a ceramic core and is characterized by its small 0603 package size (0.06 inches x 0.03 inches). This inductor is commonly used for impedance matching, filtering, and RF choke applications in various electronic circuits.

Applications

  • RF circuits: Impedance matching in RF amplifiers and transceivers.
  • Wireless communication devices: Filtering and impedance matching in smartphones, tablets, and other wireless devices.
  • High-frequency filters: Low-pass, high-pass, and band-pass filters.
  • RF chokes: Decoupling and noise suppression in RF circuits.
  • Inductive sensors: Forming part of the resonant circuit in inductive proximity sensors.

Features

  • Small 0603 package size: Suitable for compact electronic devices.
  • Ceramic core: Provides high self-resonant frequency (SRF).
  • High Q factor: Minimizes losses and improves filter performance.
  • Surface mount technology (SMT): Enables automated assembly.
  • Tight tolerance: Ensures consistent performance.

Benefits

  • Miniaturization: Small size allows for integration into space-constrained applications.
  • High performance: High Q factor and SRF ensure excellent performance in high-frequency circuits.
  • Reliable operation: Rugged construction ensures reliable performance in harsh environments.
  • Easy assembly: SMT compatibility enables automated assembly, reducing manufacturing costs.
  • Consistent performance: Tight tolerance ensures consistent performance across different units.

Additional Details

The 0603CS-R22XGBC has an inductance value of 0.22 µH (microhenries). The self-resonant frequency (SRF) is typically in the hundreds of MHz. The Q factor is a measure of the inductor's efficiency and is typically specified at a certain frequency. The DC resistance (DCR) is the resistance of the inductor's winding and is typically very low. The inductor is designed for reflow soldering and is compatible with standard SMT assembly processes. It's crucial to consult the Coilcraft datasheet for the exact specifications of the inductor, including the inductance tolerance, the Q factor at a specific frequency, the SRF, the DCR, and the current rating. The operating temperature range is also specified in the datasheet.

You May Also Be Interested in

Mini-Circuits
RKK-4-442+ Mini-Circuits Mini-Circuits 4X SMT Multiplier, Output Freq 3600 - 4400 MHz datasheet, inventory, & pricing.
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Others
Lowest to $0.3269
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
ABB Embedded Power
SCD41 ABB Installation Products ABB COMP STIRRUP W/CONTAX 3/0-3/0 ASCR datasheet, inventory, & pricing.
Lowest to $29.1045
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess