EN
  • EN
  • DE

0603CS-72NXJBW

Part No 0603CS-72NXJBW
Manufacturer Coilcraft
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814686-0603CS-72NXJBW
Ultra Librarian 3D Model Ultra Librarian 0603CS-72NXJBW CAD Model

Description

The 0603CS-72NXJBW is a high-performance chip inductor from Coilcraft, designed for RF and microwave applications. This inductor is characterized by its small size, high Q factor, and tight tolerance, making it ideal for impedance matching, filtering, and tuning circuits.

Applications:

  • RF Filters
  • Matching Networks
  • Tuning Circuits
  • Wireless Communication Devices
  • Mobile Phones

Features:

  • 0603 Package Size
  • High Q Factor
  • Tight Tolerance
  • Surface Mount Design
  • Ceramic Core

Benefits:

  • Improved Circuit Performance: High Q factor minimizes losses, enhancing the performance of filters, matching networks, and tuning circuits.
  • Precise Inductance Value: Tight tolerance ensures accurate inductance values, critical for high-precision RF applications.
  • Compact Design: The 0603 package size allows for high-density board layouts, saving valuable space.
  • Easy Assembly: Surface mount design facilitates automated assembly, reducing manufacturing costs.
  • Reliable Operation: Ceramic core provides excellent stability and reliability, ensuring consistent performance over time and temperature.

Technical Specifications:

The 0603CS-72NXJBW has an inductance value specified in its datasheet, along with a tolerance. The Q factor is typically high, particularly at the specified test frequency. The self-resonant frequency (SRF) is a key parameter, indicating the upper frequency limit for effective operation. The inductor is designed for surface mount assembly.

The Coilcraft datasheet provides detailed specifications, including the DC resistance (DCR), current rating, and operating temperature range. The inductor's small size and high performance make it a popular choice for demanding RF and microwave applications.

You May Also Be Interested in

Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Phoenix Contact
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1578 $58.3860
895+ $0.1295 $115.9025
1,385+ $0.1254 $173.6790
1,905+ $0.1214 $231.2670
2,465+ $0.1173 $289.1445
3,295+ $0.1053 $346.9635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess