The 0603CS-6N8XGBW is a high-performance ceramic wirewound chip inductor manufactured by Coilcraft. It is designed for a wide range of RF applications where small size and high Q are essential. This inductor is part of Coilcraft's CS series, known for its robust construction and reliable performance in demanding environments.
Applications:
- RF transceivers
- Wireless communication devices
- Mobile phones and tablets
- GPS receivers
- Matching networks
- Filter circuits
Features:
- Extremely high Q values for low loss
- Tight tolerance for consistent performance
- Ceramic construction for excellent stability
- Wirewound design for high current handling
- Small 0603 (1608 metric) footprint for space-constrained applications
- RoHS compliant
Benefits:
- Improved signal integrity due to low insertion loss
- Increased battery life in portable devices due to higher efficiency
- Reduced EMI and RFI due to optimized design
- Stable performance over temperature and frequency variations
- Easy integration into automated assembly processes
Additional Details:
The 0603CS-6N8XGBW inductor has an inductance value of 6.8 nH. It features a high Q factor, typically in the range of 50-70 at the specified test frequency. The self-resonant frequency (SRF) is typically greater than 3 GHz, making it suitable for high-frequency applications. The operating temperature range is typically -40°C to +125°C. The component is designed to be reflow solderable per J-STD-020. The part is constructed using high-quality ceramic materials and precision winding techniques to ensure consistent electrical characteristics and long-term reliability. The 0603CS series is available in various inductance values to meet a wide range of circuit requirements. Coilcraft provides detailed specifications and S-parameter data for accurate circuit simulation and design optimization.