EN
  • EN
  • DE

0603AF-222XJR

Part No 0603AF-222XJR
Manufacturer Coilcraft
Catalog Fixed Inductors
Description Ferrite Chip Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Coilcraft
Win Source Part Number 1120712-0603AF-222XJR
Manufacturer Homepage www.coilcraft.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 0603AF-222XJR CAD Model

Description

The Coilcraft 0603AF-222XJR is a surface mount fixed inductor designed for various RF and high-frequency applications. It's characterized by its compact size, high Q factor, and excellent self-resonant frequency.

Applications:

  • RF Filters: Used in RF filters to selectively pass or reject specific frequency ranges.
  • Matching Networks: Employed in matching networks to optimize impedance matching between different circuit stages.
  • Oscillators: Utilized in oscillators to provide the necessary inductance for oscillation.
  • Wireless Communication Devices: Found in wireless devices like smartphones, tablets, and Bluetooth modules.

Features:

  • Inductance: 2.2 uH (microhenries).
  • Tolerance: ±5%.
  • Package Size: 0603 (0.06 inch x 0.03 inch).
  • Mounting Style: Surface Mount Technology (SMT).

Benefits:

  • High Q Factor: Provides low energy loss and high efficiency in resonant circuits.
  • Compact Size: Saves valuable board space in miniaturized electronic devices.
  • Excellent Self-Resonant Frequency: Ensures stable performance at high frequencies.
  • Reliable Performance: Coilcraft is a reputable manufacturer known for producing high-quality inductors.

Additional Details:

The 0603AF-222XJR inductor features a ceramic core and wound wire construction, providing stable inductance over a wide range of operating conditions. The 0603 package size makes it suitable for automated assembly processes. The self-resonant frequency (SRF) is a critical parameter to consider when selecting an inductor for high-frequency applications, as it determines the frequency at which the inductor's performance begins to degrade. The inductor's DC resistance (DCR) should also be considered, as it contributes to power loss. When selecting an inductor, ensure that its current rating is sufficient for the intended application. Datasheets provide comprehensive information on the inductor's electrical characteristics, mechanical dimensions, and environmental ratings. Always consult the datasheet to ensure proper usage and integration into the circuit design.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 68UH 130MA 2.86OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8869 $53.2140
140+ $0.7278 $101.8920
215+ $0.7050 $151.5750
295+ $0.6823 $201.2785
380+ $0.6595 $250.6100
510+ $0.5913 $301.5630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,167 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess