EN
  • EN
  • DE

0402HP-27NXGLW

Part No 0402HP-27NXGLW
Manufacturer Coilcraft
Catalog Hard To Find
Description Chip Inductors - 0402HP Series (1005)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Coilcraft
Win Source Part Number 1120600-0402HP-27NXGLW
Manufacturer Homepage www.coilcraft.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 0402HP-27NXGLW CAD Model

Description

The 0402HP-27NXGLW is a high-performance chip inductor manufactured by Coilcraft. It belongs to the 0402HP series, which is characterized by its high Q factor, tight tolerance, and high self-resonant frequency (SRF). This inductor is designed for demanding RF applications such as impedance matching networks, filters, and RF chokes, particularly in wireless communication devices. Its compact 0402 package allows for use in space-constrained applications.

Applications:

  • RF Impedance Matching: Used to optimize signal transfer between components in RF circuits.
  • RF Filters: Employed in filtering out unwanted frequencies in RF systems.
  • RF Chokes: Blocks RF signals while allowing DC current to pass in various circuits.
  • Wireless Communication Devices: Used in smartphones, tablets, and other wireless devices for RF functionality.

Features:

  • High Q Factor: Minimizes losses and improves the efficiency of RF circuits.
  • Tight Inductance Tolerance: Ensures consistent and predictable performance in applications.
  • High Self-Resonant Frequency (SRF): Allows operation at higher frequencies without significant performance degradation.
  • 0402 Package Size: Enables compact and space-saving circuit designs.

Benefits:

  • Improved RF Performance: The high Q factor and SRF contribute to better signal quality and reduced losses.
  • Consistent Circuit Behavior: The tight inductance tolerance ensures reliable and predictable performance.
  • Compact Design: The small package size allows for higher density circuit layouts.

Additional Details:

The 0402HP-27NXGLW has a nominal inductance value of 27 nH (nanohenries). The Q factor and SRF are frequency-dependent parameters and are typically specified in the manufacturer's datasheet at particular test frequencies. The DC resistance (DCR) is another important parameter to consider as it affects power losses. The 'GLW' suffix likely indicates specific termination or packaging details. Always consult the official Coilcraft datasheet for detailed electrical characteristics, performance curves, and application guidelines.

You May Also Be Interested in

Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Molex, LLC
FPC Connector
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess