The 0402CS-9N0XJBW is a high-frequency ceramic wirewound chip inductor from Coilcraft. It is designed for applications where small size and high Q are critical. The CS series is known for its tight tolerances and stable performance in demanding RF environments.
Applications:
- RF transceivers
- Wireless communication devices
- Mobile phones
- Bluetooth modules
- GPS devices
- Matching networks
Features:
- High Q factor for low loss
- Tight tolerance
- Ceramic construction for stability
- Wirewound design
- Small 0402 (1005 metric) size
- RoHS compliant
Benefits:
- Improved signal integrity
- Increased battery life
- Reduced EMI
- Stable performance over temperature
- Easy integration into automated assembly processes
Additional Details:
The 0402CS-9N0XJBW inductor has an inductance of 9 nH. It offers a high Q factor, which minimizes losses in high-frequency circuits. The small 0402 package size makes it suitable for densely populated circuit boards. The component is constructed using high-quality ceramic materials and precision winding techniques to ensure consistent electrical characteristics. The operating temperature range is typically -40°C to +125°C. The self-resonant frequency (SRF) is typically greater than 3 GHz, making it suitable for high-frequency applications. The 0402CS series is available in various inductance values to meet a wide range of circuit requirements. Coilcraft provides detailed specifications and S-parameter data for accurate circuit simulation and design optimization.