EN
  • EN
  • DE

0402AF-200XJLW

Part No 0402AF-200XJLW
Manufacturer Coilcraft
Catalog Fixed Inductors
Description RF inductor, ferrite core, 5% tol, SMT, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 0402
Core Material Ferrite
DC Resistance (DCR) 50 mΩ
Height 660 µm
Inductance 20 nH
Lead Free Contains Lead
Length 1.12 mm
Max DC Current 1.6 A
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
RoHS Compliant
Self Resonant Frequency 2.6 GHz
Termination SMD/SMT
Test Frequency 7.9 MHz
Tolerance 5 %
Width 660 µm
Win Source Part Number 996067-0402AF-200XJLW
Categories Fixed Inductors
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 0402AF-200XJLW CAD Model

Description

The Coilcraft 0402AF-200XJLW is a surface mount fixed inductor designed for use in high-frequency circuits. This inductor is commonly used for filtering, impedance matching, and RF signal tuning. Its compact size makes it ideal for applications where board space is limited.

Applications:

  • RF Circuits: Used for impedance matching, filtering, and tuning in radio frequency circuits.
  • Wireless Communication Devices: Employed in wireless devices such as smartphones, tablets, and Bluetooth modules.
  • Filters: Used to construct low-pass, high-pass, and band-pass filters.
  • Impedance Matching Networks: Facilitates impedance matching between different circuit stages for optimal signal transfer.

Features:

  • Fixed Inductance: Has a fixed inductance value (20nH), indicated by the "200" in the part number.
  • High Self-Resonant Frequency (SRF): Designed for high-frequency performance.
  • Surface Mount Package: Designed for automated surface mount assembly.
  • Small Size (0402): Compact size suitable for space-constrained applications.

Benefits:

  • High-Frequency Performance: Provides optimal performance in high-frequency circuits.
  • Compact Size: Allows for dense board layouts in space-constrained applications.
  • Automated Assembly: Suitable for automated assembly processes, reducing manufacturing costs.

Additional Details:

The 0402 package size refers to the physical dimensions of the inductor (0.04 inches by 0.02 inches). The "XJ" in the part number refers to a specific tolerance and performance characteristic, consult the datasheet for details. The inductor's Q factor (Quality Factor) is a measure of its efficiency; a higher Q factor indicates lower losses. The inductor's SRF (Self-Resonant Frequency) is the frequency at which the inductor's impedance is at its maximum; the inductor should be used well below this frequency for optimal performance. Always consult the manufacturer's datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess