Products specifications Report Issue?

Category Integrated Circuits (ICs)Power Management (PMIC)Motor Drivers, Controllers
Manufacturer onsemi
Packaging Tape & Box (TB)
Part Status Obsolete
Motor Type - Stepper Unipolar
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface Parallel
Technology Power MOSFET
Step Resolution 1, 1/2, 1/4, 1/8, 1/16
Applications General Purpose
Current - Output 2A
Voltage - Supply 4.75V ~ 5.25V
Voltage - Load 10V ~ 42V
Operating Temperature 0°C ~ 105°C (TC)
Mounting Type Through Hole
Package / Case 19-SSIP Formed Leads
Base Product Number STK672
Ultra Librarian 3D Model Ultra Librarian STK672-430A-E CAD Model

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE, 4.5A, 3V TO 65V, 70V
Lowest to $16.1279
ECAD model for LM65645SRZTRQ1
Analog Devices Inc.
IC ADC 20BIT 8-SO
Need more? Email Us
ECAD model for LTC2420CS8
Infineon Technologies
88Q2112-A2-NYD2A000
Lowest to $7.9000
ECAD model for 88Q2112-A2-NYD2A000
Analog Devices Inc.
IC DAC 12BIT 8-SO
Need more? Email Us
ECAD model for LTC1448IS8
Marvell Semiconductor, Inc.
IC TXRX FULL/HALF 4/4 48QFN
Lowest to $16.4031
ECAD model for 88E1518-A0-NNB2C000
Analog Devices Inc.
IC ADC 16BIT 36-SSOP
Lowest to $108.8550
ECAD model for LTC1608IG
Analog Devices Inc.
IC OPAMP GP 180MHZ RRO 8SO
Need more? Email Us
ECAD model for LT1809IS8
Analog Devices Inc.
IC REG PUSH-PULL ADJ 1A 16SO
Need more? Email Us
ECAD model for LT1533IS
Analog Devices Inc.
IC REG CTRLR BUCK 8DIP
Need more? Email Us
ECAD model for LT1241IN8

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention