EN
  • EN
  • DE

FX609LG

Part No FX609LG
Manufacturer CML Microcircuits
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1231632-FX609LG
Categories Custom Parts
Manufacturer CML Microcircuits
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FX609LG CAD Model

Description

The FX609LG is a low-power single-chip radio data modem from CML Microcircuits. It's designed for a variety of applications requiring robust and reliable data transmission over radio channels. The device integrates all the necessary functions for data modulation, demodulation, and channel access.

Applications

  • Wireless data transfer
  • Remote control systems
  • Telemetry
  • Alarm systems
  • Automatic Meter Reading (AMR)
  • Industrial monitoring and control

Features

  • Single-chip radio data modem
  • Low power consumption
  • FSK/GFSK modulation
  • Data rates up to 32 kbps
  • Integrated channel filters
  • RSSI (Received Signal Strength Indicator) output
  • Programmable transmit power
  • SPI interface for configuration and control
  • Sleep mode for ultra-low power operation
  • Compact LQFP package

Benefits

  • Reduces system cost and complexity by integrating multiple functions into a single chip.
  • Extends battery life in portable and battery-powered applications due to its low power consumption.
  • Provides reliable data transmission in noisy environments with its robust modulation scheme and channel filters.
  • Offers flexibility in system design with programmable data rates and transmit power.
  • Simplifies integration with a standard SPI interface.

Additional Details

The FX609LG operates in the ISM (Industrial, Scientific, and Medical) frequency bands. It requires an external microcontroller for data processing and protocol handling. The device features a highly configurable architecture that can be adapted to a wide range of wireless communication standards and protocols. Consult the CML Microcircuits datasheet for detailed electrical and RF specifications, including operating frequency range, sensitivity, and output power. The device is RoHS compliant.

You May Also Be Interested in

Samtec Inc.
CONN SOCKET 10POS 0.079 GOLD PCB / 10 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
Focus LCDs
128X64 FSTN GRAY GRAPHIC LCD / Graphic LCD Display Module Reflective FSTN - Film Super-Twisted Nematic Parallel, 8-Bit, SPI 128 x 64
Need more? Email Us
Holtek
Need more? Email Us
Hynix Semiconductor
Need more? Email Us
Samtec Inc.
CONN SOCKET 16POS 0.1 GOLD PCB / 16 Position Elevated Socket Connector 0.100" (2.54mm) Through Hole Gold
Lowest to $2.6486
Hanrun
Lowest to $0.8712
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
L-com
FIBER OPTIC CONN, LC, DUPLEX, 3MM; Fibre Optic Connector Type: LC; Fibre Type: Singlemode; Fibre Diameter: 3mm;...
Need more? Email Us
NXP / Nexperia
4000/14000/40000 Series 4-BIT Magnitude Comparator True Output PDSO16
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess