EN
  • EN
  • DE

FX469J

Part No FX469J
Manufacturer CML Microcircuits
Catalog Custom Parts (E - I)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1213079-FX469J
Categories Custom Parts
Manufacturer CML Microcircuits
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FX469J CAD Model

Description

The FX469J is a low power, single chip GMSK modem from CML Microcircuits. It is designed for use in a variety of wireless data applications. This modem offers a high level of integration and requires few external components.

Applications

  • Wireless data transmission
  • Telemetry systems
  • Remote control systems
  • Automatic meter reading (AMR)
  • Industrial control systems
  • Security systems
  • Wireless sensor networks (WSN)

Features

  • GMSK modulation and demodulation
  • Low power consumption
  • Programmable data rate
  • On-chip filtering
  • SPI interface for control and data
  • Fast settling VCO
  • Wake-up timer
  • Low voltage operation

Benefits

  • Extended battery life: Low power consumption ensures long operational periods for battery-powered devices.
  • Reliable data transmission: GMSK modulation provides robust data communication in noisy environments.
  • Flexibility: Programmable data rate allows adaptation to various application requirements.
  • Reduced system cost: High integration minimizes the need for external components.
  • Easy integration: SPI interface simplifies communication with microcontrollers.
  • Improved performance: On-chip filtering enhances signal quality and reduces interference.
  • Suitable for remote applications: Wake-up timer enables duty-cycled operation for low average power consumption.

Additional Details

The FX469J operates from a single supply voltage and typically supports data rates up to a certain specified limit, depending on configuration. It uses Gaussian Minimum Shift Keying (GMSK) modulation for efficient and reliable data transmission. The integrated filtering helps to reduce spurious emissions and improve receiver sensitivity. The SPI interface is used to configure the modem parameters, such as data rate, frequency, and power level. It is available in a small surface-mount package, making it suitable for space-constrained applications. The FX469J includes a wake-up timer, which allows the device to be put into a low-power sleep mode and woken up periodically to transmit or receive data. This feature is particularly useful in battery-powered applications where minimizing power consumption is critical. The internal VCO ensures rapid frequency settling, contributing to fast start-up times and efficient data transmission. The device also incorporates built-in power management functions to optimize power consumption.

Designed for robust performance, the FX469J is suitable for challenging RF environments and provides a reliable and efficient solution for wireless data communication needs. Its comprehensive features make it an ideal choice for integrating wireless connectivity into a wide range of devices and systems.

You May Also Be Interested in

Honeywell
SENSOR OPT SLOT TRANS PCB MT / Optical Sensor Through-Beam 0.165" (4.2mm) Transistor PCB Mount
Lowest to $155.6744
Hitachi, Ltd
Need more? Email Us
Weidmuller
Weidmüller EK98533 - EK98533
Need more? Email Us
TE Connectivity
Need more? Email Us
Hanrun
Lowest to $0.8712
Holtek
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Nichicon
Need more? Email Us
Molex, LLC
Cab462N 3X075X3000 Pur H12 Sg035 St08
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess