Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features Audio Tone Decoder Channel 16-TSSOP
Manufacturer CML Microcircuits
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name CMX823
MSL Level 1 (Unlimited)
ECCN 5A991G
HTSUS 8542.39.0001
Quantity per package 95
Popularity High
Supply and Demand Status Balance
Win Source Part Number 915642-CMX823E4
Ultra Librarian 3D Model Ultra Librarian CMX823E4 CAD Model

Description

The CML Microcircuits CMX823E4 is an audio tone decoder that features 16 channels and comes in a 16-TSSOP package.

  • Channels: 16
  • Package: 16-TSSOP
  • Family Name: CMX823
  • Category: Integrated Circuits (ICs)
  • Estimated Production Lead Time: 15 weeks
  • MSL Level: 1 (unlimited)
  • Package Format: Tube
  • Pieces per Package: 95
  • Operating Temperature Range: -40°C to 85°C
  • ECCN: 5A991G

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
ECAD model for M61546FP
ON Semiconductor
IC AUDIO SIGNAL PROCESSOR 25SIP / Audio Audio Signal Processor 4 Channel 25-SIP (5.59x3.18)
Need more? Email Us
ECAD model for SB3229-E1
Renesas Electronics America
Lowest to $4.3789
ECAD model for R2A15907SP
ON Semiconductor
Need more? Email Us
ECAD model for LC7538JMD
Renesas Electronics America
Lowest to $13.3132
ECAD model for R2S15205FP
Renesas Electronics America
6ch Electronic Volume with 10 Input Selectors
Need more? Email Us
ECAD model for M61531FP
Cirrus Logic Inc.
Digital Audio Transmitter 1TX 24-Pin SOIC
Need more? Email Us
ECAD model for CS8401A-CS
Texas Instruments
3-V VOICE-BAND AUDIO PROCESSORS VBAPE
Lowest to $3.2490
ECAD model for TLV320AC36
Maxim Integrated
Need more? Email Us
ECAD model for MAX98925EWV+T

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $15.8129 $79.0645
10+ $12.9749 $129.7490
16+ $12.5699 $201.1184
22+ $12.1638 $267.6036
28+ $11.7589 $329.2492
37+ $10.5429 $390.0873
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 18,916 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention