Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer CML Microcircuits
Function Transmit Modulator
Supply Voltage (V) 3V ~ 3.6V
Supply Current 2.5mA
Power (W) 800mW
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Manufacturer Pack Quantity 47
MSL Level 1 (Unlimited)
Win Source Part Number 242741-CMX654D4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CMX654D4 CAD Model

Description

CMX654D4 Description

CMX654D4 is a highly versatile audio codec, tailored for comprehensive audio processing in diverse auditory applications, offering exceptional audio quality and flexibility.

  • Applications:
    • Audio Recording Systems
    • Sound Enhancement Devices
    • Digital Audio Workstations
  • Features and Benefits:
    • Superior Audio Fidelity: Ensures pristine sound reproduction and clarity.
    • Multi-Channel Support: Allows handling multiple audio inputs simultaneously.
    • Low Latency: Perfect for real-time audio processing applications.
  • Additional Details:
    • Operating Voltage: 1.8V to 3.6V
    • Package: QFN-32

You May Also Be Interested in

Dialog Semiconductor GmbH
Short Circuit Current Limit / LOAD SWITCH, INTEGRATED CHARGE P
Lowest to $0.1636
ECAD model for SLG59M301VTR
Littelfuse Inc.
THYRISTR SIBOD 200V 100A DO214AA
Need more? Email Us
ECAD model for SMTBJ200B
Skyworks Solutions Inc.
2.4 GHz High-Power Wireless LAN Power Amplifier | IC AMP 802.11B/G/N 2.4GHZ 16QFN
Lowest to $4.2756
ECAD model for SE2623L-R
Lattice Semiconductor Corporation
Transmitter 2TX 64-Pin TQFP | 1.65GBPS 12BIT INTERFACE TX GP
Lowest to $32.5970
ECAD model for SII164CTG64
Silicon Labs
VOYAGERGX 0MB PB FREE
Lowest to $93.2331
ECAD model for SM502GX00LF00-AC
Skyworks Solutions Inc.
IC AMP CEL 824MHZ 880MHZ 20MCM
Lowest to $0.4519
ECAD model for SKY77344-21
Vishay
RES 100 OHM 0.1% 1/4W MELF 0204
Lowest to $0.2581
ECAD model for SMM02040E1000BB300
NXP / Nexperia
MCU 32-bit e200z0h RISC 1MB Flash 3.3V/5V Automotive 144-Pin LQFP T/R / IC MCU 32BIT 1MB FLASH 144LQFP
Need more? Email Us
ECAD model for SPC5606SF2VLQ6R
Texas Instruments
LOGIC GATES AND INVERTERS
Lowest to $0.5471
ECAD model for SN74HC126ANSR

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention