EN
  • EN
  • DE

RS-770-T

Part No RS-770-T
Manufacturer Citizen
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Citizen
Win Source Part Number 299181-RS-770-T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RS-770-T CAD Model

Description

The Citizen RS-770-T is a robust DC coreless motor designed for applications demanding higher torque and extended durability. It balances power and efficiency, making it suitable for a wide array of industrial and consumer products.

Applications

  • Power Tools: Used in cordless drills, screwdrivers, and other handheld power tools.
  • Automotive: Implemented in automotive components such as power windows and door locks.
  • Industrial Equipment: Integrated into machinery requiring precise and controlled motion.
  • Robotics: Applied in medium-sized robotic systems and automation equipment.
  • Consumer Electronics: Found in devices such as electric toothbrushes and massagers.

Features

  • Coreless Design: Offers high efficiency, low inertia, and rapid response times.
  • High Torque Output: Delivers significant torque for demanding applications.
  • Durable Construction: Built to withstand harsh operating conditions and prolonged use.
  • Long Life: Engineered for extended operational lifespan.
  • Optimized Performance: Fine-tuned for optimal balance between speed and torque.

Benefits

  • Enhanced Power: Provides increased power and torque for heavy-duty tasks.
  • Improved Efficiency: Minimizes energy consumption, extending battery life in portable applications.
  • Reliable Performance: Ensures consistent operation under varying loads and conditions.
  • Extended Lifespan: Reduces downtime and maintenance costs due to its durable design.
  • Versatile Application: Suitable for a wide range of industrial and consumer products.

Technical Specifications

The RS-770-T typically operates within a voltage range of 6 to 24V DC. The no-load speed is around 8,000 RPM at 12V, and the stall torque is approximately 150 g.cm. The motor is designed with high-quality materials and precise engineering to deliver consistent performance over its lifespan. Its robust construction allows it to operate reliably in various environments. The dimensions are optimized to provide a balance between size and power output, making it suitable for a broad range of applications where both are critical.

You May Also Be Interested in

AMCC
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
AMCC
Need more? Email Us
Infineon Technologies
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $2.4357
Qualcomm
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9679 $58.0740
150+ $0.7946 $119.1900
225+ $0.7704 $173.3400
315+ $0.7450 $234.6750
405+ $0.7207 $291.8835
540+ $0.6456 $348.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,070 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess