EN
  • EN
  • DE

CSX-750FJB-48.000-UT

Part No CSX-750FJB-48.000-UT
Manufacturer Citizen
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1053593-CSX-750FJB-48.000-UT
Categories OEM Parts(C-E)
Manufacturer Citizen
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CSX-750FJB-48.000-UT CAD Model

Description

The Citizen CSX-750FJB-48.000-UT is a surface mount crystal oscillator, commonly used as a timing device for various electronic circuits and systems. This oscillator provides a stable and accurate clock signal, which is essential for the proper functioning of digital devices.

Applications

  • Microcontrollers: Provides the clock signal for microcontrollers in embedded systems.
  • Communication Equipment: Used in network devices such as routers, switches, and modems to synchronize data transmission.
  • Consumer Electronics: Found in devices like televisions, set-top boxes, and audio equipment.
  • Industrial Automation: Utilized in programmable logic controllers (PLCs) and other industrial control systems.
  • Computer Peripherals: Used in devices such as printers, scanners, and storage devices.

Features

  • Frequency: 48.000 MHz, offering a precise and stable clock signal.
  • Package: Surface Mount Device (SMD) for easy integration into PCBs.
  • Stability: High frequency stability to ensure reliable performance.
  • Low Jitter: Minimizes timing errors, resulting in improved system performance.
  • Wide Operating Temperature Range: Suitable for various environmental conditions.

Benefits

  • Accurate Timing: Provides a reliable clock signal for critical applications.
  • Easy Integration: Surface mount package simplifies the assembly process.
  • Improved Performance: Low jitter and high stability contribute to enhanced system performance.
  • Reliable Operation: Wide operating temperature range ensures dependable performance in different environments.
  • Compact Size: Small footprint allows for space-saving designs.

Additional Details

The CSX-750FJB-48.000-UT is designed to meet the stringent requirements of modern electronic devices. Its compact size and surface mount package make it easy to integrate into densely populated PCBs. The oscillator offers excellent frequency stability and low jitter, ensuring reliable performance in a wide range of applications.

The crystal is manufactured using high-quality materials and advanced manufacturing techniques to ensure consistent performance and long-term reliability. It adheres to industry standards for quality and environmental compliance.

You May Also Be Interested in

TDK Corporation
Lowest to $0.5965
Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1987
Rockwell
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,237 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess