EN
  • EN
  • DE

CL-L340-MC41L2-C

Part No CL-L340-MC41L2-C
Manufacturer Citizen
Catalog END - OF - LIFE
Description LED lamp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Citizen
Win Source Part Number 1161892-CL-L340-MC41L2-C
Manufacturer Homepage ce.citizen.co.jp/e/index.html
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CL-L340-MC41L2-C CAD Model

Description

The CL-L340-MC41L2-C is an LED lighting component manufactured by Citizen Electronics. It is categorized as END-OF-LIFE, implying that it is no longer actively produced or supported by the manufacturer. This particular LED component was probably used in various lighting applications requiring a specific light output and color temperature. Given it's an LED, it's designed for energy efficiency and long lifespan compared to traditional lighting sources.

Applications

  • General Illumination
  • Commercial Lighting Fixtures
  • Residential Lighting
  • Task Lighting
  • Backlighting applications (e.g. LCD displays)

Features

  • High luminous efficacy
  • Long lifespan
  • Compact size
  • Specific color temperature (cool white)
  • Environmentally friendly (RoHS compliant)

Benefits

  • Reduced energy consumption compared to traditional lighting.
  • Lower maintenance costs due to extended lifespan.
  • Smaller and more flexible lighting designs.
  • Improved color rendering for enhanced visual appeal.
  • Environmentally responsible lighting solution.

Technical Specifications

Without access to the original datasheet, specific technical details like forward voltage, current requirements, luminous flux (lumens), color temperature (Kelvin), and viewing angle are difficult to ascertain. The '340' in the part number likely refers to a specific package size or light output level. Given it is categorized as END-OF-LIFE, finding precise specifications may be challenging. A search for archived datasheets or cross-referencing with similar Citizen LED products might provide more information. The 'MC41L2-C' portion of the part number likely designates a specific binning or performance characteristic related to color and brightness.

You May Also Be Interested in

Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Coilcraft
SMT Power Inductors
Lowest to $0.9298
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Vishay
Silicon Z-Diodes
Lowest to $0.2795
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess