EN
  • EN
  • DE

CL-503T-SD-T

Part No CL-503T-SD-T
Manufacturer Citizen
Catalog LED Indication - Discrete
Description TRICOLOR TOP FIRING 1.5 X 1.3 X
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Citizen
Packaging Reel - TR
Status Active
Color Red, Green, Blue (RGB)
Configuration Common Anode
Millicandela Rating 36mcd Red, 180mcd Green, 40mcd Blue
Lens Style/Size Rectangle with Flat Top, 1.30mm x 1.50mm
Forward Voltage 1.85V Red, 2.7V Green, 2.75V Blue
Current - Test 5mA Red, 5mA Green, 5mA Blue
Mounting SMD (SMT)
Wavelength - Peak 618nm Red, 530nm Green, 470nm Blue
Height (Max) 0.35mm
Win Source Part Number 000247-CL-503T-SD-T
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automotive
Ultra Librarian 3D Model Ultra Librarian CL-503T-SD-T CAD Model

Description

Product Overview

The CL-503T-SD-T is a premium electronic component designed for versatile applications in modern electronics. Engineered to provide exceptional performance and durability, this component is ideal for both commercial and industrial use.

Features and Benefits

  • High Durability: Manufactured using top-quality materials, ensuring long-lasting performance.
  • Energy Efficient: Designed to minimize energy consumption, reducing overall power costs.
  • Compact Design: Allows for easy integration into various electronic systems.

Applications

  • Consumer Electronics
  • Industrial Automation
  • Home Automation Systems
  • IoT Devices
  • Robotics

With its superior construction and efficiency, the CL-503T-SD-T component is a reliable choice for engineers and product developers alike.

You May Also Be Interested in

Citizen
Lowest to $0.0497
Rohm Semiconductor
LED BLUE CLEAR T-1 3/4 T/H
Need more? Email Us
Visual Communications Company - VCC
LED GREEN DIFFUSED 0805 SMD
Need more? Email Us
Citizen
Need more? Email Us
Citizen
Need more? Email Us
Citizen
Miniature Surface Mountable Chip LED
Need more? Email Us
Citizen
Lowest to $0.3754
Citizen
LED Uni-Color SB. Red 660nm 2-Pin Miniature Chip LED Bulk
Need more? Email Us
Kingbright
LED RGB CLEAR T-1 3/4 T/H
Lowest to $3.7280

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess