EN
  • EN
  • DE

CL-201G-C

Part No CL-201G-C
Manufacturer Citizen
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Citizen
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820518-CL-201G-C
Ultra Librarian 3D Model Ultra Librarian CL-201G-C CAD Model

Description

The Citizen CL-201G-C is a compact and energy-efficient LED backlight unit designed for LCD displays. This model is manufactured by Citizen, a well-known company producing reliable electronic components. The CL-201G-C offers a green light output and is designed for use in various applications requiring clear and energy efficient illumination of LCDs.

Applications

  • Industrial control panels
  • Medical devices
  • Point of sale (POS) terminals
  • Automotive displays
  • Consumer electronics

Features

  • Green Light Output: Provides clear and distinct illumination for LCD screens.
  • Compact Size: Allows for easy integration into devices with limited space.
  • Low Power Consumption: Contributes to energy efficiency, reducing operational costs.
  • Long Lifespan: Ensures extended operational life, reducing the need for frequent replacements.
  • Consistent Brightness: Delivers stable and uniform light output.

Benefits

  • Improved Visibility: The green light enhances the clarity and readability of LCD screens.
  • Reliable Performance: Designed with high-quality components for consistent and dependable operation.
  • Cost Savings: Low power consumption and extended lifespan minimize operational costs.
  • Easy Integration: The compact design allows for simple installation in a wide range of devices.
  • Enhanced User Experience: Provides clear and comfortable viewing, improving user satisfaction.

Additional Details

The Citizen CL-201G-C is designed to operate with a low DC voltage, typically around 3V to 5V, making it suitable for battery-powered and low-voltage systems. Its light output is precisely controlled to ensure uniform illumination across the LCD. The robust design can withstand a range of operating temperatures, ensuring stable performance in various environmental conditions. The Citizen CL-201G-C LED backlight offers a reliable and efficient solution for illuminating LCD screens, providing clear visibility and long-term performance. Its construction is durable and resistant to shock and vibration, further ensuring reliability in demanding applications. RoHS compliance ensures adherence to environmental standards.

You May Also Be Interested in

Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess