EN
  • EN
  • DE

CL-170YG-CD

Part No CL-170YG-CD
Manufacturer Citizen
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Citizen
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820510-CL-170YG-CD
Ultra Librarian 3D Model Ultra Librarian CL-170YG-CD CAD Model

Description

The CL-170YG-CD is likely a Chip-On-Board (COB) LED array manufactured by Citizen Electronics. Citizen is a well-known manufacturer of high-quality LED lighting solutions, and their COB LEDs are widely used in various illumination applications. These LEDs are designed to provide high luminous flux and excellent color rendering in a compact form factor.

Applications

  • General Lighting: Used in indoor and outdoor lighting applications, such as downlights, spotlights, and streetlights.
  • Architectural Lighting: Employed in architectural lighting systems to illuminate buildings and structures.
  • Retail Lighting: Utilized in retail environments to highlight merchandise and create appealing displays.
  • Industrial Lighting: Used in industrial settings to provide efficient and reliable illumination.
  • Horticultural Lighting: Applied in horticultural lighting systems to promote plant growth.

Features

  • High Luminous Flux: Delivers a high amount of light output for efficient illumination.
  • Excellent Color Rendering: Provides accurate color reproduction, enhancing visual appeal.
  • Compact Size: Small form factor allows for easy integration into various lighting fixtures.
  • Long Lifespan: LED technology offers a long operating life, reducing maintenance costs.
  • Low Power Consumption: Energy-efficient design minimizes power usage.
  • High Reliability: Designed to withstand harsh environments and vibrations.
  • Uniform Light Output: Provides consistent and even light distribution.

Benefits

  • Energy Savings: Low power consumption reduces energy costs.
  • Reduced Maintenance: Long lifespan minimizes the need for frequent replacements.
  • Improved Lighting Quality: High luminous flux and excellent color rendering enhance visual comfort.
  • Versatile Applications: Suitable for a wide range of lighting needs.
  • Environmentally Friendly: RoHS compliant and free of hazardous materials.

Additional Details

The 'CL-170' likely refers to a specific series or model within Citizen's COB LED product line. 'YG' typically represents the color, which, in this case, is probably Yellow-Green. The '-CD' could signify a specific configuration or specification detail, such as the color temperature or voltage rating. COB LEDs like the CL-170YG-CD typically operate on a DC voltage, often ranging from 12V to 48V. They require a heat sink to dissipate heat and maintain optimal performance. The correlated color temperature (CCT) and color rendering index (CRI) are important parameters for selecting the appropriate LED for a specific application. It's essential to consult the manufacturer's datasheet for complete specifications and operating conditions to ensure proper application and avoid damaging the component.

You May Also Be Interested in

Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9043 $59.0430
24+ $4.8445 $116.2680
37+ $4.6932 $173.6484
51+ $4.5418 $231.6318
66+ $4.3904 $289.7664
89+ $3.9362 $350.3218
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 870 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess