EN
  • EN
  • DE

CISCO WSP-Q40GLR4L - Cisco QSFP 40G Ethernet - LR4 Lite, LC, 2KM

Part No CISCO WSP-Q40GLR4L - Cisco QSFP 40G Ethernet - LR4 Lite, LC, 2KM
Manufacturer CISCO
Catalog Sfp
Description Cisco WSP-Q40GLR4L
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1387649-CISCO WSP-Q40GLR4L - Cisco QSFP 40G Ethernet - LR4 Lite, LC, 2KM
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WSP-Q40GLR4L - Cisco QSFP 40G Ethernet - LR4 Lite, LC, 2KM CAD Model

Description

The CISCO WSP-Q40GLR4L is an advanced Quad Small Form-factor Pluggable (QSFP) 40G Ethernet transceiver designed for long-range data transmission. This LR4 Lite module is equipped with an LC connector and supports distances of up to 2 kilometers over single-mode fiber, making it an excellent choice for extended reach applications within large campuses or data center interconnects. The transceiver operates at a wavelength of 1310 nm, leveraging LAN-WDM technology to multiplex and demultiplex different wavelengths in a single fiber strand. This capability allows for the efficient utilization of existing fiber infrastructure, maximizing throughput while minimizing cost and complexity. The WSP-Q40GLR4L module is designed for interoperability with a wide range of Cisco equipment, ensuring a seamless fit into existing networks. Its low power consumption and hot-swappable design contribute to a reduced total cost of ownership and enhanced operational efficiency. Ideal for use in high-performance computing networks, enterprise core and distribution layers, and as part of a data center's backbone network, the CISCO WSP-Q40GLR4L transceiver is a reliable, cost-effective solution for extending the reach of your 40G Ethernet network.

You May Also Be Interested in

HP
HP 25GB SFP28 SR 100M Transceiver
Need more? Email Us
HP
HP 16GB Short Wave FC SFP for MSA1060
Need more? Email Us
HP
Hewlett Packard Enterprise 738368-001. Maximum data transfer rate: 1000 Mbit/s, Interface type: SFPTRABNCEIVER
Need more? Email Us
HP
HP 10GB Short Wave iSCSI SFP for MSA2040
Need more? Email Us
HP
HPE J4858D. SFP transceiver type: Fiber optic, Maximum data transfer rate: 1000 Mbit/s, Interface type: SFP. Width: 56 mm, Depth: 13 mm, Height: 15 mm1G SFP transceiver, LC SX 500m OM2 MMF, for use with selected Aruba switches
Need more? Email Us
HP
HP 4Gb Short Wave Single Pack SFP Transceiver
Need more? Email Us
HP
HP 8GB Short Wave FC SFP for MSA2040
Need more? Email Us
HP
HP 4Gb LW 10KM SFP
Need more? Email Us
HP
Hewlett Packard Enterprise BladeSystem c-Class 10Gb LR SFP+
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess