EN
  • EN
  • DE

CISCO WS-X6K-SUP1A-2GE - Cisco Supervisor Engine 1A Control Processor GigaB

Part No CISCO WS-X6K-SUP1A-2GE - Cisco Supervisor Engine 1A Control Processor GigaB
Manufacturer CISCO
Catalog Network Cards
Description Cisco Supervisor Engine 1A Control Processor GigaB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1386894-CISCO WS-X6K-SUP1A-2GE - Cisco Supervisor Engine 1A Control Processor GigaB
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-X6K-SUP1A-2GE - Cisco Supervisor Engine 1A Control Processor GigaB CAD Model

Description

The CISCO WS-X6K-SUP1A-2GE, widely known as the Cisco Supervisor Engine 1A Control Processor GigaB, represents a high-performance processing engine that significantly enhances the capabilities of Cisco Catalyst 6500 Series switches and Cisco 7600 Series routers. This module is engineered to elevate network efficiency, resilience, and flexibility through its advanced processing capabilities and comprehensive feature set, designed to meet the demands of enterprise and service provider networks. Key Features: 1. **High Performance**: Equipped with a high-capacity Gigabit Ethernet interface, it enables high-speed connections and swift data processing, supporting the demands of bandwidth-intensive applications without compromising on performance. 2. **Scalability**: The Supervisor Engine 1A facilitates network growth and expansion, providing the framework necessary for incorporating additional modules and interfaces as organizational needs evolve. 3. **Advanced Network Services**: It supports a wide array of Cisco’s IOS software features, including Quality of Service (QoS), comprehensive security measures, and advanced routing protocols, thereby offering a versatile solution for managing complex networks. 4. **Superior Reliability**: With redundancy capabilities, it ensures continuous operation and minimizes downtime in the event of a module failure, making it a reliable choice for critical network environments. 5. **Management and Configuration Flexibility**: The interface offers intuitive management options, including Command Line Interface (CLI) and graphical tools, simplifying the configuration, monitoring, and troubleshooting processes. Designed for forward-thinking networks, the CISCO WS-X6K-SUP1A-2GE is more than just a control processor; it’s a cornerstone for building resilient, high-performance networking environments. Whether deployed in an enterprise data center, campus network, or within a service provider infrastructure, it brings a new level of processing power, ensuring networks are more efficient, secure, and capable of handling the evolving requirements of modern business operations.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Fujitsu QLE2742 32GB FC 2PORT
Need more? Email Us
Fujitsu Electronics America, Inc.
Dual Fibre Channel Controller QLogic SANblade QLE2692 MMF LC
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu S26361-F5540-L202
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu InfiniBand HCA 40Gb 1-port QDR-E
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-D3035-A100 - Dual Port Gigabit Ethernet Controller D3035
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-F5717-L202 - PIB EP 100Gb/s Dual Port EDR HCA (Infiniband ConnectX-5)
Need more? Email Us
Fujitsu Electronics America, Inc.
PLAN EM X527-DA2 2x10GB SFP OCP
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU INEI210T1G1P20 - Single Port Ethernet Server Adapter Intel I210-T1 (G1)
Need more? Email Us
Fujitsu Electronics America, Inc.
OCP I357-T4 4x1GB
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess