EN
  • EN
  • DE

CISCO WS-X45-SUP8-E - Catalyst 4500 E-Series Supervisor 8-E

Part No CISCO WS-X45-SUP8-E - Catalyst 4500 E-Series Supervisor 8-E
Manufacturer CISCO
Catalog Switch
Description Cisco WS-X45-SUP8-E
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1387696-CISCO WS-X45-SUP8-E - Catalyst 4500 E-Series Supervisor 8-E
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-X45-SUP8-E - Catalyst 4500 E-Series Supervisor 8-E CAD Model

Description

The CISCO WS-X45-SUP8-E, part of the Catalyst 4500 E-Series, is a Supervisor Engine 8-E designed to provide a high-performance, centralized, next-generation switching platform with convergence for productive campus access and distribution layers. Featuring a nonblocking, Layer 2-4 switching capacity of up to 928 Gbps, integrated 10GbE uplinks, and support for up to 128 nonblocking 10Gbps or 1Gbps per-slot bandwidths, it equips enterprises with remarkable flexibility, interoperability, and the capability to future-proof their network infrastructure. It supports the Cisco Unified Access Data Plane (UADP) application-specific integrated circuit (ASIC) for wired plus wireless convergence, capable of automating and creating secure, intelligent operations. The supervisor engine ensures resiliency, quality of service (QoS), and scalability, aimed at increasing business efficiency and productivity while protecting investment.

You May Also Be Interested in

Lenovo
SWITCH ETH
Need more? Email Us
NetApp
Netapp Brocade 6505 Switch (12 ports active)
Need more? Email Us
Lenovo
IBM Netfinity. Weight: 840 g
Need more? Email Us
NetApp
NetApp 16-port 10Gb Switch
Need more? Email Us
NetApp
NetApp ATTO 7500N FC-SAS
Need more? Email Us
NetApp
Netapp Brocade 6505 Switch (24 ports active)
Need more? Email Us
NetApp
Netapp Brocade 6505 Switch (12 ports active)
Need more? Email Us
NetApp
NETAPP NAE-1102 16-Port Gigabit Switch
Need more? Email Us
NetApp
NetApp ATTO 7500N FC-SAS (w/o SFP & PSU)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess