EN
  • EN
  • DE

CISCO WS-C3750X-48PF-L - Cisco Catalyst 3750X 48 Port Full PoE LAN Base

Part No CISCO WS-C3750X-48PF-L - Cisco Catalyst 3750X 48 Port Full PoE LAN Base
Manufacturer CISCO
Catalog Switch
Description Cisco Catalyst WS-C3750X-48PF-L
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1388138-CISCO WS-C3750X-48PF-L - Cisco Catalyst 3750X 48 Port Full PoE LAN Base
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-C3750X-48PF-L - Cisco Catalyst 3750X 48 Port Full PoE LAN Base CAD Model

Description

The CISCO WS-C3750X-48PF-L is an influential component of the Cisco Catalyst 3750X Series, equipped with 48 Gigabit Ethernet ports featuring Full Power over Ethernet (Full PoE) under the LAN Base software platform. This model is designed to cater to the needs of mid to large-sized enterprises seeking robust network connectivity with essential Layer 2 features and the added advantage of PoE support for up to 30 Watts per port. It is tailored to streamline the deployment of power-hungry devices, such as high-performance wireless access points, video cameras, and VoIP phones, by providing power and data through a single network cable. Leveraging Cisco's StackWise Plus technology, the WS-C3750X-48PF-L significantly enhances network scalability and management efficiency, as it allows for integrating multiple switches into a unified system that operates seamlessly. Another critical feature, Cisco EnergyWise technology, empowers organizations to manage energy consumption intelligently, contributing to reduced operational costs and environmental impact. This switch represents an ideal solution for corporations prioritizing a reliable, secure, and scalable network infrastructure that simultaneously optimizes power usage for a wide range of network devices.

You May Also Be Interested in

CISCO
Cisco Nexus 3064-X, 48 SFP+, 4 QSFP+ Back to Front
Need more? Email Us
CISCO
Cisco Catalyst WS-C3550-48-SMI
Need more? Email Us
CISCO
Cisco Catalyst WS-C3850-24P-E
Need more? Email Us
CISCO
UCS 6296UP 2RU FI/0 PSU/0 Fan/0 DC - SPARE FOR
Need more? Email Us
CISCO
Cisco Catalyst WS-C3650-24PS-S
Need more? Email Us
CISCO
Cisco WS-C3524-PWR-XL-EN
Need more? Email Us
IC Plus
QFN-48-EP(6x6) Telecom RoHS
Lowest to $2.4157
Marvell Semiconductor, Inc.
TQFP-128 Telecom RoHS
Lowest to $43.6568

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess