EN
  • EN
  • DE

CISCO WS-C3750X-24S-E - Catalyst 3750X 24 Port GE SFP IP Services

Part No CISCO WS-C3750X-24S-E - Catalyst 3750X 24 Port GE SFP IP Services
Manufacturer CISCO
Catalog Switch
Description Cisco Catalyst WS-C3750X-24S-E
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1387918-CISCO WS-C3750X-24S-E - Catalyst 3750X 24 Port GE SFP IP Services
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-C3750X-24S-E - Catalyst 3750X 24 Port GE SFP IP Services CAD Model

Description

The CISCO WS-C3750X-24S-E is a premium member of the Cisco Catalyst 3750-X series and is meticulously engineered to address the demanding needs of enterprise networks, providing unparalleled investment protection with its future-ready scalability and performance. This switch features 24 SFP Gigabit Ethernet ports, tailored for high-density Ethernet deployments, specializing in supporting resilient stacking and comprehensive IP Services feature set. It is primed for complex network deployments with its rich Layer 3 features, including advanced IP routing protocols like OSPF, EIGRP, BGP, and multicast routing, ensuring reliable inter-VLAN routing, and robust network resilience. Equipped with Dual Redundant, Modular Power Supplies and fans, this model epitomizes reliability and power efficiency, making it ideally suited for supporting critical business applications. The 3750X series showcases Cisco's StackPower technology, an innovative power sharing and redundancy model, which drastically reduces the total cost of ownership by providing a pooled power resource among stacked switches. Security is meticulously addressed with advanced encryption protocols, including MACsec for Layer 2 encryption, and a comprehensive suite of Cisco TrustSec capabilities. This provides businesses with a secure, scalable, and sustainable network infrastructure that is capable of adapting to the evolving landscape of enterprise demands, making the CISCO WS-C3750X-24S-E a cornerstone in modern network architecture.

You May Also Be Interested in

CISCO
Cisco Catalyst WS-C3560CG-8TC-S
Need more? Email Us
CISCO
Cisco 4-Port OC-3c/STM-1 POS SPA
Need more? Email Us
CISCO
Cisco Nexus 7000 F3
Need more? Email Us
CISCO
Cisco SG300-10PP 10-portGigabit PoE+ Managed
Need more? Email Us
CISCO
Cisco Catalyst 3560-48PS-E
Need more? Email Us
CISCO
Cisco Catalyst 3560G-48PS-E IPS
Need more? Email Us
CISCO
Cisco WS-C3750V2-24PS-S
Need more? Email Us
CISCO
Catalyst 6500 16 port 10 Gigabit Ethernet Base
Need more? Email Us
CISCO
Cisco Catalyst WS-C3750X-12S-S
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess