EN
  • EN
  • DE

CISCO WS-C3750G-16TD-S - Cisco 16x 10/100/1000BT+ 10GbE (req XENPAK) Std

Part No CISCO WS-C3750G-16TD-S - Cisco 16x 10/100/1000BT+ 10GbE (req XENPAK) Std
Manufacturer CISCO
Catalog Switch
Description Cisco Catalyst WS-C3750G-16TD-S
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1388147-CISCO WS-C3750G-16TD-S - Cisco 16x 10/100/1000BT+ 10GbE (req XENPAK) Std
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-C3750G-16TD-S - Cisco 16x 10/100/1000BT+ 10GbE (req XENPAK) Std CAD Model

Description

The CISCO WS-C3750G-16TD-S is a highly advanced, 16-port Gigabit Ethernet switch, offering exceptional performance, reliability, and scalability. With 16 10/100/1000BT ports, this switch is designed to cater to demanding network environments, providing high-speed connectivity essential for data-intensive applications. Additionally, it features a 10 GbE port requiring XENPAK modules, offering a significant throughput increase for uplink connections or stacking purposes. Part of the renowned Catalyst 3750 series, this model supports Cisco StackWise technology, allowing multiple switches to operate as a single, unified system with superior redundancy and efficiency. It is optimized for enterprise-level networking needs, including advanced IP routing, QoS, and security features. EnergyWise technology ensures lower energy consumption and operational costs. The WS-C3750G-16TD-S is ideal for businesses seeking a robust, future-proof network infrastructure capable of supporting evolving technological demands.

You May Also Be Interested in

Realtek
QFN-48-EP(6x6) Telecom RoHS
Lowest to $3.4926
CISCO
Cisco Meraki MS250-24P L3 Stck Cld-Mngd 24x GigE 370W PoE Switch
Need more? Email Us
CISCO
Cisco WS-C3524-PWR-XL-EN
Need more? Email Us
CISCO
Cisco Catalyst 3560G-24PS-S
Need more? Email Us
CISCO
Cisco N9K-X9536PQ
Need more? Email Us
CISCO
Cisco Catalyst WS-C3850-24P-E
Need more? Email Us
CISCO
Cisco BLC B22HP Fabric Ext Module
Need more? Email Us
CISCO
Cisco MDS 9124
Need more? Email Us
CISCO
UCS 6296UP 2RU FI/0 PSU/0 Fan/0 DC - SPARE FOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess