EN
  • EN
  • DE

CISCO WS-C3750E-48TD-E - Catalyst 3750E 48 10/100/1000+2*10GE(X2),265W,IPS

Part No CISCO WS-C3750E-48TD-E - Catalyst 3750E 48 10/100/1000+2*10GE(X2),265W,IPS
Manufacturer CISCO
Catalog Switch
Description Cisco Catalyst WS-C3750E-48TD-E
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1388296-CISCO WS-C3750E-48TD-E - Catalyst 3750E 48 10/100/1000+2*10GE(X2),265W,IPS
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-C3750E-48TD-E - Catalyst 3750E 48 10/100/1000+2*10GE(X2),265W,IPS CAD Model

Description

The CISCO WS-C3750E-48TD-E is a part of Cisco's renowned Catalyst 3750-E Series, providing an enterprise-class line of multilayer switches that improve operational efficiency and increase productivity. This particular model features 48 10/100/1000 Ethernet ports along with two 10-Gigabit Ethernet X2 ports, offering high-speed connectivity and bandwidth for a wide range of applications. The switch is designed for high-performance networking with a 128-Gbps switching fabric, making it capable of handling large amounts of data traffic efficiently. The inclusion of Cisco's innovative StackWise Plus technology allows for ease of use and stackability, enabling businesses to scale their network as needed by seamlessly connecting multiple switches. In addition to its high-speed data capabilities, the WS-C3750E-48TD-E supports Power over Ethernet (PoE), with a power supply of 265W, to power devices such as IP phones, wireless access points, and video cameras directly through the network cables, simplifying deployment and reducing costs. It also features advanced QoS, granular rate limiting, and ACLs for enhancing security and controlling access to the network. The switch supports advanced routing capabilities, including IPv6 routing, making it future-proof for evolving network infrastructures. Cisco's EnergyWise technology is embedded, allowing businesses to monitor and manage energy consumption of network infrastructure and attached devices, leading to significant energy and cost savings. The CISCO WS-C3750E-48TD-E is an ideal solution for organizations looking for a durable, reliable, and scalable networking solution that can meet the demands of today's dynamic business environments.

You May Also Be Interested in

CISCO
Cisco WS-C3560V2-24PS-S
Need more? Email Us
CISCO
Cisco DS-C9132T-24PETK9 32P 32GbE FCoE -E Switch
Need more? Email Us
CISCO
Cisco 4-Port OC-3c/STM-1 POS SPA
Need more? Email Us
CISCO
Cisco 48-Port Gigabit Switch PoE
Need more? Email Us
CISCO
Cisco Catalyst 6824-X-Chassis and 2 x 40G
Need more? Email Us
CISCO
Catalyst 6500 16 port 10 Gigabit Ethernet Base
Need more? Email Us
CISCO
Cisco MDS 9700 48-Port 32-Gbps FC Switching Module
Need more? Email Us
CISCO
Cisco Catalyst WS-C3750X-12S-S
Need more? Email Us
CISCO
CAT6500 48-PORT POE+ READY 10/100/1000
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess