EN
  • EN
  • DE

CISCO WS-C3650-24TD-E - Cisco Catalyst 3650 24 Port Data 2x10G Uplink IP

Part No CISCO WS-C3650-24TD-E - Cisco Catalyst 3650 24 Port Data 2x10G Uplink IP
Manufacturer CISCO
Catalog Switch
Description Cisco Catalyst WS-C3650-24TD-E
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1388203-CISCO WS-C3650-24TD-E - Cisco Catalyst 3650 24 Port Data 2x10G Uplink IP
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-C3650-24TD-E - Cisco Catalyst 3650 24 Port Data 2x10G Uplink IP CAD Model

Description

The CISCO WS-C3650-24TD-E is part of the Cisco Catalyst 3650 Series, an enterprise-grade line of standalone and stackable access switches that facilitate the convergence of wired and wireless networks on a single platform. This model features 24 Ethernet ports for data transmission, alongside two 10 Gigabit Ethernet uplink ports, offering high-speed connectivity and efficient traffic management for midsize to large enterprise networks. Engineered with Cisco's Unified Access Data Plane (UADP) application-specific integrated circuit (ASIC), it provides unparalleled application intelligence, maintaining high performance and scalability. The switch runs on Cisco IOS XE Software, supporting a full range of advanced IP services. It incorporates Cisco StackWise-160 technology, enabling a stackable design that optimizes redundancy and resiliency. Security is a paramount feature, with support for multiple encryption and authentication protocols, ensuring a secure network environment. Additionally, the WS-C3650-24TD-E facilitates simplified management and deployment, reducing operational costs, and making it an ideal solution for organizations looking to consolidate their wired and wireless network infrastructure.

You May Also Be Interested in

CISCO
Catalyst 6500 16 port 10 Gigabit Ethernet Base
Need more? Email Us
CISCO
Cisco Catalyst WS-C4500X-24X-ES
Need more? Email Us
CISCO
Cisco 48-Port Gigabit Switch PoE
Need more? Email Us
CISCO
Cisco Nexus 7000 F3
Need more? Email Us
CISCO
Cisco SG300-10PP 10-portGigabit PoE+ Managed
Need more? Email Us
CISCO
Cisco Catalyst 3560-48PS-E
Need more? Email Us
CISCO
Cisco Catalyst 3560-8PC-S
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess