EN
  • EN
  • DE

CISCO UCSC-NVMEXP-I750 - 750GB 2.5in Intel Optane NVMe Extreme Perf..

Part No CISCO UCSC-NVMEXP-I750 - 750GB 2.5in Intel Optane NVMe Extreme Perf..
Manufacturer CISCO
Catalog Hard Drives
Description 750GB 2.5in Intel Optane NVMe Extreme Perf..
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1386454-CISCO UCSC-NVMEXP-I750 - 750GB 2.5in Intel Optane NVMe Extreme Perf..
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO UCSC-NVMEXP-I750 - 750GB 2.5in Intel Optane NVMe Extreme Perf.. CAD Model

Description

The CISCO UCSC-NVMEXP-I750 drive is a top-tier storage solution, boasting a 750GB capacity in a compact 2.5-inch form factor. Powered by Intel Optane technology, this NVMe drive offers extreme performance for demanding enterprise environments. It is designed to cater to the needs of businesses requiring fast data access speeds, low latency, and high endurance for their mission-critical applications, such as real-time data analytics, artificial intelligence (AI) initiatives, cloud computing, and database management systems. By utilizing the NVMe interface, the UCSC-NVMEXP-I750 benefits from faster data transfer rates over traditional SSDs, directly connecting to the server's PCIe slots and reducing bottlenecks in data access. This drive's 750GB capacity provides ample storage for operating systems, applications, and databases that benefit from quick data retrieval times. The incorporation of Intel Optane technology further enhances the drive's performance, offering an unprecedented level of service quality and reliability. Compatible with Cisco Unified Computing System (UCS) servers, this drive seamlessly integrates into existing IT infrastructures, providing a straightforward upgrade path for businesses looking to improve their data storage capabilities. The CISCO UCSC-NVMEXP-I750 is an essential component for any enterprise aiming to leverage the latest in high-performance storage technology to stay ahead in today's fast-paced digital world.

You May Also Be Interested in

IBM
18 TB 7,200 rpm 12 Gb SAS NL 3.5 Inch HDD
Need more? Email Us
IBM
IBM 146GB SAS 15000RPM. HDD size: 2.5", HDD capacity: 146 GB, HDD speed: 15000 RPM- High quality- Long life- Easy installation
Need more? Email Us
IBM
12TB 7.2K 3.5 Inch NL HDD
Need more? Email Us
IBM
IBM 2076-ADTA - 375GB 2.5In NVMe Flash Drive
Need more? Email Us
IBM
387GB SFF-2 SSD 4k (IBM i)
Need more? Email Us
IBM
IBM 2072-AL39 - 4TB 7,200 rpm 12 Gb SAS NL 3.5 Inch HDD
Need more? Email Us
IBM
IBM 49Y1861. HDD size: 3.5", HDD capacity: 450 GB, HDD speed: 15000 RPM
Need more? Email Us
IBM
73 GB 15K RPM SAS DISK DRIVE
Need more? Email Us
IBM
18TB 7,200 rpm 12 Gb SAS NL 3.5 Inch
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess