EN
  • EN
  • DE

CISCO UCSC-MRAID12G-2GB - Cisco 12Gbps SAS 2GB FBWC Cache module (Raid

Part No CISCO UCSC-MRAID12G-2GB - Cisco 12Gbps SAS 2GB FBWC Cache module (Raid
Manufacturer CISCO
Catalog Controllers
Description Cisco UCSC-MRAID12G-2GB. Supported storage drive interfaces: SAS. RAID levels: 0, 1, 5, 6
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Controllers
Win Source Part Number 1385539-CISCO UCSC-MRAID12G-2GB - Cisco 12Gbps SAS 2GB FBWC Cache module (Raid
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO UCSC-MRAID12G-2GB - Cisco 12Gbps SAS 2GB FBWC Cache module (Raid CAD Model

Description

The CISCO UCSC-MRAID12G-2GB enhances the Cisco 12G SAS Modular Raid Controller by adding a 2GB Flash-Backed Write Cache (FBWC) module, offering an advanced layer of data protection and performance acceleration for Cisco Unified Computing System (UCS) server environments. This module is designed to support a broad range of RAID configurations, ensuring data integrity and availability even in the event of power outages or system failures. The 2GB FBWC acts as a volatile cache during normal operations but utilizes its onboard capacitors to keep the cache powered long enough to transfer write data to flash memory in case of a sudden loss of power, safeguarding against data loss and corruption. This larger cache size is particularly beneficial in environments with high transaction rates or large volumes of write requests, as it can significantly reduce latency and improve overall system responsiveness. Its support for multiple RAID levels allows administrators to optimize storage configurations for the desired balance of performance and redundancy, making it a versatile choice for data centers aiming to enhance their storage reliability and throughput.

You May Also Be Interested in

Dell
CONTROLLER EQL TYPE 15 PS6210
Need more? Email Us
Dell
H700 6Gb/s SAS 512MB
Need more? Email Us
Dell
PERC 6/E 512MB
Need more? Email Us
Dell
PERC 6/I 256MB
Need more? Email Us
CISCO
Cisco M6 12G SAS RAID Controller with 4GB FBWC
Need more? Email Us
Dell
CONTROLLER 10GB iSCSI TYPE B ME5024
Need more? Email Us
Dell
H730 12Gb/s SAS 1GB
Need more? Email Us
Dell
Storage controller BOSS PCI-E 2xM.2 LP 61F54
Need more? Email Us
CISCO
Cisco 2106 WLAN Controller
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess