EN
  • EN
  • DE

CISCO UCSC-C3X60-HD6TB - UCS C3X60 6TB 12Gbps NL-SAS 7200RPM HDD w carrier- Top-load

Part No CISCO UCSC-C3X60-HD6TB - UCS C3X60 6TB 12Gbps NL-SAS 7200RPM HDD w carrier- Top-load
Manufacturer CISCO
Catalog Server
Description UCS C3X60 6TB 12Gbps NL-SAS 7200RPM HDD w carrier- Top-load
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1387488-CISCO UCSC-C3X60-HD6TB - UCS C3X60 6TB 12Gbps NL-SAS 7200RPM HDD w carrier- Top-load
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO UCSC-C3X60-HD6TB - UCS C3X60 6TB 12Gbps NL-SAS 7200RPM HDD w carrier- Top-load CAD Model

Description

The CISCO UCSC-C3X60-HD6TB is a high-capacity, 6TB hard disk drive designed for use with Cisco's UCS C3X60 storage server systems. This Near-Line SAS (NL-SAS) drive operates at a speed of 7200 RPM and features a 12Gbps data transfer rate, providing a reliable and efficient storage solution for data-intensive applications. The HDD comes with a carrier for top-load installation, facilitating easy and secure integration into the UCS C3X60 system. Its large storage capacity makes it an excellent choice for enterprises in need of extensive data storage solutions, such as for backup, archiving, or data warehousing. The drive's performance and capacity ensure that businesses can scale their storage infrastructure to meet growing data demands, making it a vital component for modern data centers.

You May Also Be Interested in

IBM
8202-E4C 4C 3.0GHz tower version ( 7567 )
Need more? Email Us
IBM
9131-52A 2way1,65Ghz
Need more? Email Us
IBM
9117-MMB 32core3,1Ghz 256GB mem all acti
Need more? Email Us
IBM
6-Core - V7R2 - 4 x OS - 60 User - P10
Need more? Email Us
IBM
pSeries 630 model 6C4
Need more? Email Us
IBM
ESERVER I5 MODEL 570
Need more? Email Us
IBM
SYSTEM i 9406 MODEL 525
Need more? Email Us
IBM
256GB mem, PVM Enterprise, AME
Need more? Email Us
IBM
9117-MMA 4CORE3,5GHZ
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess