EN
  • EN
  • DE

CISCO UCSC-C220-M6S - UCS C220 M6 Rack w/o CPU, mem, drives, 1U wSFF HDD

Part No CISCO UCSC-C220-M6S - UCS C220 M6 Rack w/o CPU, mem, drives, 1U wSFF HDD
Manufacturer CISCO
Catalog Chassis
Description UCS C220 M6 Rack w/o CPU, mem, drives, 1U wSFF HDD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Chassis
Win Source Part Number 1385494-CISCO UCSC-C220-M6S - UCS C220 M6 Rack w/o CPU, mem, drives, 1U wSFF HDD
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO UCSC-C220-M6S - UCS C220 M6 Rack w/o CPU, mem, drives, 1U wSFF HDD CAD Model

Description

The CISCO UCSC-C220-M6S is a 1U rack server from the Cisco Unified Computing System (UCS) M6 Series, which is designed for performance and density over a wide range of business workloads, from web serving to distributed database. The chassis supports Small Form Factor (SFF) Hard Disk Drives (HDD) but comes without a CPU, memory, or drives, allowing for customizable configurations tailored to specific requirements. This server provides high efficiency and is an excellent fit for virtualization, web infrastructure, and cloud environments, boasting significant improvements in CPU, memory, disk, and I/O performance compared to previous generations. The flexibility in configuring CPU, memory, and storage options enables enterprises to tailor the server for optimal performance of their applications, making the UCSC-C220-M6S a versatile choice for businesses looking to leverage their data center’s compute capabilities fully.

You May Also Be Interested in

CISCO
Cisco Catalyst 6504 Enhanced
Need more? Email Us
CISCO
Cisco Catalyst 4507R-E 7-slot chassis
Need more? Email Us
CISCO
Cisco ASR 9006
Need more? Email Us
CISCO
UCS C240 M6 Rack w/o CPU, mem, drives, 2U 24 NVMe.
Need more? Email Us
CISCO
UCS SP Select 5108 AC2 Chassis w/FI6324, UCS Centr
Need more? Email Us
CISCO
Cisco 7606 Chassis
Need more? Email Us
CISCO
Cisco 7609
Need more? Email Us
CISCO
UCS C240 M6 Rack w/o CPU, mem, drives, 2U w 24.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess