EN
  • EN
  • DE

CISCO UCSC-C220-M6N - UCS C220 M6 Rack w/o CPU, mem, drives, 1U wNVMe

Part No CISCO UCSC-C220-M6N - UCS C220 M6 Rack w/o CPU, mem, drives, 1U wNVMe
Manufacturer CISCO
Catalog Chassis
Description UCS C220 M6 Rack w/o CPU, mem, drives, 1U wNVMe
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Chassis
Win Source Part Number 1385512-CISCO UCSC-C220-M6N - UCS C220 M6 Rack w/o CPU, mem, drives, 1U wNVMe
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO UCSC-C220-M6N - UCS C220 M6 Rack w/o CPU, mem, drives, 1U wNVMe CAD Model

Description

The CISCO UCSC-C220-M6N represents the latest iteration of Cisco's widely acclaimed UCS C-Series Rack Servers, specifically designed to deliver industry-leading performance and efficiency for a wide range of workloads. The UCS C220 M6 Rack Server underscores its utility in space-constrained environments with its compact 1 Rack Unit (RU) design. Despite its small size, it packs a significant punch with support for Intel's Xeon Scalable processors, providing the computational horsepower necessary for demanding applications. This model is distinguished by its support for NVMe storage, offering superior speed and latency characteristics compared to traditional SSDs, which is crucial for high-I/O workloads such as databases and transactional systems. The server is sold without CPU, memory, or drives, allowing for a highly customized configuration that can precisely meet the specific needs of any organization. This level of customization ensures that resources are not wasted and that investments are optimized towards achieving the best possible performance and efficiency. The UCSC-C220-M6N is ideally suited for businesses looking for a server that combines compactness with the capacity to handle intensive workloads, all while offering the flexibility to tailor the hardware to meet their exact requirements.

You May Also Be Interested in

CISCO
Cisco Catalyst 4506E
Need more? Email Us
CISCO
UCS C240 M6 Rack w/o CPU, mem, drives, 2U wSFF HDD
Need more? Email Us
CISCO
Cisco 7609
Need more? Email Us
CISCO
Cisco 7206VXR
Need more? Email Us
CISCO
Cisco Catalyst 4507R-E 7-slot chassis
Need more? Email Us
CISCO
Cisco 7604 Chassis,4-slot,RSP720-3C,PS
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess