EN
  • EN
  • DE

CISCO UCSB-NVMEXP-I375 - 375GB 2.5in Intel Optane NVMe Extreme Perf

Part No CISCO UCSB-NVMEXP-I375 - 375GB 2.5in Intel Optane NVMe Extreme Perf
Manufacturer CISCO
Catalog Hard Drives
Description CISCO UCSB-NVMEXP-I375 - 375GB 2.5in Intel Optane NVMe Extreme Perf
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1386451-CISCO UCSB-NVMEXP-I375 - 375GB 2.5in Intel Optane NVMe Extreme Perf
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO UCSB-NVMEXP-I375 - 375GB 2.5in Intel Optane NVMe Extreme Perf CAD Model

Description

The CISCO UCSB-NVMEXP-I375 represents a significant leap forward in high-performance computing and storage solutions. This 375GB 2.5-inch Intel Optane NVMe drive is designed for extreme performance demands, offering unparalleled speed and endurance. The UCSC-NVMEXP-I375 is engineered with Intel Optane technology, which provides an impressive combination of high throughput, low latency, high quality of service, and high endurance. This drive is an ideal solution for critical applications that require high-speed data access and storage, such as big data analytics, high-performance computing (HPC), artificial intelligence (AI), and database applications. The drive leverages the NVMe protocol, designed to fully utilize the capabilities of high-speed PCIe gen lanes, providing faster data transfer rates compared to SATA SSDs. Its 375GB capacity offers substantial storage for operating systems, software applications, and databases requiring quick access to data. The CISCO UCSB-NVMEXP-I375 is compatible with Cisco Unified Computing System (UCS) servers, ensuring a seamless and reliable integration into existing IT infrastructures. With its focus on performance and endurance, this Intel Optane NVMe drive is a game-changer for businesses looking to accelerate their digital transformations and gain competitive advantages in their respective industries.

You May Also Be Interested in

CISCO
CISCO UCS-PCI25-40010 - 400GB 2.5in SFF PCIe/NVMe Storage Intel P3700 High Endurance
Need more? Email Us
CISCO
CISCO UCS-SD78T6SB-EV - 7.6TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
Cisco UCS-HD6T7KEM. HDD size: 3.5", HDD capacity: 6 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
Cisco UCS-SD960GH61X-EV. SSD capacity: 960 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco 300GB 6Gb SAS 15K RPM SFF HDD/hot plug/drive
Need more? Email Us
CISCO
CISCO UCS-S3260-HD2TR - UCS S3260 2TB NL-SAS 7200 RPM 12Gb HDD wCarrier- Rear Load
Need more? Email Us
CISCO
Cisco UCS-HD24TB10K4KN
Need more? Email Us
CISCO
CISCO UCS-S3260-28HD4 - Cisco UCS C3X60 Two row of drives containing 28 x 4TB (Total
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess