EN
  • EN
  • DE

CISCO UCSB-NVMELW-I1000 - 1TB 2.5in U.2 Intel P4501 NVMe Med. Perf. Value Endurance

Part No CISCO UCSB-NVMELW-I1000 - 1TB 2.5in U.2 Intel P4501 NVMe Med. Perf. Value Endurance
Manufacturer CISCO
Catalog Hard Drives
Description CISCO UCSB-NVMELW-I1000 - 1TB 2.5in U.2 Intel P4501 NVMe Med. Perf. Value Endurance
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1386427-CISCO UCSB-NVMELW-I1000 - 1TB 2.5in U.2 Intel P4501 NVMe Med. Perf. Value Endurance
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO UCSB-NVMELW-I1000 - 1TB 2.5in U.2 Intel P4501 NVMe Med. Perf. Value Endurance CAD Model

Description

The CISCO UCSB-NVMELW-I1000 represents a significant advancement in storage technology, offering a 1TB capacity within a 2.5-inch U.2 form factor that utilizes the cutting-edge Intel P4501 NVMe (Non-Volatile Memory express) interface. Designed for medium performance with value endurance, it is engineered to meet the demands of businesses that require fast access to data without compromising on reliability or cost-efficiency. The integration of NVMe technology signifies a substantial leap over traditional SATA SSDs by providing lower latency, higher input/output operations per second (IOPS), and improved bandwidth, making it ideally suited for data-intensive applications such as databases, real-time analytics, and server virtualization. The utilization of the Intel P4501 controller ensures not only outstanding performance but also improved power efficiency, which can significantly reduce operating costs in data centers. Rigorously tested to meet Cisco's strict quality standards, this drive is specifically optimized for compatibility with Cisco UCS servers, ensuring a seamless and reliable integration into existing infrastructures. With its combination of speed, endurance, and value, the CISCO UCSB-NVMELW-I1000 is a compelling option for businesses looking to upgrade their data storage capabilities while maintaining budgetary constraints.

You May Also Be Interested in

CISCO
Cisco UCS-SD120GBKS4-EV. SSD capacity: 120 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-C3K-3XTSSD4 - Cisco UCS C3000 Top Load 3X 400G SSD
Need more? Email Us
CISCO
CISCO UCS-C3K-10TEM - Cisco UCS C3000 10TB (512e) Top Load
Need more? Email Us
CISCO
Cisco 300GB 6Gb SAS 15K RPM SFF HDD/hot plug/drive
Need more? Email Us
CISCO
Cisco UCS-SD960GH61X-EV. SSD capacity: 960 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess