EN
  • EN
  • DE

CISCO UCS-CPU-I5218 - Cisco Gold 5218 (2.3GHz - 16C) CPU

Part No CISCO UCS-CPU-I5218 - Cisco Gold 5218 (2.3GHz - 16C) CPU
Manufacturer CISCO
Catalog CPU
Description Cisco Gold 5218 (2.3GHz - 16C) CPU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1385691-CISCO UCS-CPU-I5218 - Cisco Gold 5218 (2.3GHz - 16C) CPU
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO UCS-CPU-I5218 - Cisco Gold 5218 (2.3GHz - 16C) CPU CAD Model

Description

The CISCO UCS-CPU-I5218 introduces the compelling Cisco Gold 5218 processor, designed to cater to the demanding needs of modern data centers and enterprise-level computing. This CPU, featuring a 2.3GHz base clock speed and 16 cores, excels in handling a wide range of workloads, from virtualization and cloud computing to large-scale enterprise applications. The 16-core structure allows for efficient parallel processing, substantially boosting overall system productivity by enabling multiple tasks to be processed simultaneously. With support for Intel Hyper-Threading Technology, the Cisco Gold 5218 can manage up to 32 threads concurrently, enhancing workload management and computational efficiency. It is compatible with DDR4 memory, supporting frequencies up to 2666MHz, facilitating quick data transfer rates that help in reducing bottlenecks in performance. Operating with advanced security features such as Intel Software Guard Extensions (SGX), it offers encryption and protection capabilities to safeguard data and operational integrity in a cloud-centric world. The CISCO UCS-CPU-I5218, with its balance of performance, power efficiency, and security, is optimized for deployment in Cisco's Unified Computing System (UCS), ensuring seamless integration and management within Cisco ecosystem, making it a prime choice for businesses aiming to upgrade their computational resources while maintaining a secure and efficient computing environment.

You May Also Be Interested in

Intel
FJ8067702739738S R343 Intel CPU - Central Processing Units Intel Core i3-7100U Processor (3M Cache datasheet, inventory, & pricing.
Need more? Email Us
Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess