EN
  • EN
  • DE

CISCO UCS-CPU-E74850E - 2.1 GHz E7-4850 v4/115W 16C/40M Cache/DDR4 1866MHz

Part No CISCO UCS-CPU-E74850E - 2.1 GHz E7-4850 v4/115W 16C/40M Cache/DDR4 1866MHz
Manufacturer CISCO
Catalog CPU
Description Cisco Xeon E7-4850 v4 (40M Cache, 2.10 GHz)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1385707-CISCO UCS-CPU-E74850E - 2.1 GHz E7-4850 v4/115W 16C/40M Cache/DDR4 1866MHz
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO UCS-CPU-E74850E - 2.1 GHz E7-4850 v4/115W 16C/40M Cache/DDR4 1866MHz CAD Model

Description

The CISCO UCS-CPU-E74850E features the Intel Xeon E7-4850 v4 processor, designed to deliver exceptional performance and unbeatable efficiency for the most demanding server environments. Running at 2.1 GHz with 16 cores, this CPU is an ideal choice for critical applications such as real-time data analytics, business processing, and large-scale virtualization. It comes equipped with a massive 40MB cache and supports DDR4 memory at 1866MHz, facilitating faster data access and processing speeds, thereby reducing bottleneck issues and enhancing overall system responsiveness. The 115W TDP (Thermal Design Power) ensures that while delivering high performance, the CPU maintains energy efficiency, thereby reducing operational costs. Security and reliability are paramount for the E7-4850 v4, incorporating Intel's trusted execution technology and RAS (Reliability, Availability, Serviceability) features, which help safeguard against data corruption and ensure system stability. Fully compatible with Cisco UCS servers, this processor guarantees smooth integration into existing infrastructures, offering scalability and flexibility for businesses aiming to future-proof their data centers.

You May Also Be Interested in

Dell
DELL RMR50
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess