EN
  • EN
  • DE

CISCO UCS-CPU-E5-4607 - 2.20 GHz E5-4607 95W 6C/12MB Cache/DDR3 1066MHz

Part No CISCO UCS-CPU-E5-4607 - 2.20 GHz E5-4607 95W 6C/12MB Cache/DDR3 1066MHz
Manufacturer CISCO
Catalog CPU
Description 2.20 GHz E5-4607 95W 6C/12MB Cache/DDR3 1066MHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1385825-CISCO UCS-CPU-E5-4607 - 2.20 GHz E5-4607 95W 6C/12MB Cache/DDR3 1066MHz
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO UCS-CPU-E5-4607 - 2.20 GHz E5-4607 95W 6C/12MB Cache/DDR3 1066MHz CAD Model

Description

The CISCO UCS-CPU-E5-4607 processor is a powerful and efficient server CPU designed for enhanced performance in demanding enterprise environments. Operating at a frequency of 2.20 GHz, this CPU is built on Intel's robust architecture, ensuring reliable performance and compatibility with a wide range of applications. With six cores and a 12MB cache, it efficiently handles simultaneous processes, making it ideal for multitasking and resource-intensive applications. The 95W TDP (Thermal Design Power) indicates its energy efficiency, providing a balance between performance and power consumption. Supporting DDR3 memory at 1066MHz, this processor ensures quick data transfer rates, enhancing overall system speed and responsiveness. Integrated into the Cisco Unified Computing System (UCS), it offers a scalable and flexible solution for data centers, aiming to reduce total cost of ownership (TCO) and increase agility. Whether deploying virtualized environments, databases, or collaborative applications, the CISCO UCS-CPU-E5-4607 is engineered to meet the demands of modern enterprise workloads, providing a foundation for future growth and technology advancements.

You May Also Be Interested in

Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess